Search
Filters

EP1S10F780C7N

IC FPGA 426 I/O 780FBGA
Manufacturer: Altera
rohs
Rated 5/5 based on 1 customer reviews
The EP1S10F780C7N, from Altera, is an embedded FPGAs with 1057 and 426 I/O. It contains 10570 logic cells/elements. The total number of RAM bits is 920448. The EP1S10F780C7N operates with a 1.425 V to 1.575 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 780-FBGA (29x29) package.
Quantity
Price
Ext. Price
1+
€163.657
€163.657
2+
€147.291
€294.583
Availability: 2 In Stock
Not enough quantity? Need immediate assistance?
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Number of LABs/CLBs 1057
Number of Logic Elements/Cells 10570
Total RAM Bits 920448
Number of I/O 426
Supply Voltage - Operating 1.425 V to 1.575 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 780-FBGA (29x29)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 040156-EP1S10F780C7N
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Number of LABs/CLBs 1057
Number of Logic Elements/Cells 10570
Total RAM Bits 920448
Number of I/O 426
Supply Voltage - Operating 1.425 V to 1.575 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 780-FBGA (29x29)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 040156-EP1S10F780C7N
EP1S10F780C7N Price

EP1S10F780C7N Datasheet
EP1S10F780C7N Application

EP1S10F780C7N Replacement
EP1S10F780C7N Pdf

EP1S10F780C7N Pinout
EP1S10F780C7N Image

EP1S10F780C7N Picture
EP1S10F780C7N In Stock

EP1S10F780C7N Distributor
EP1S10F780C7N Embedded - FPGAs(Field Programmable GateArray)