Search
Filters

EP1S25F672C8N

Part No : EP1S25F672C8N
Manufacturer : Altera
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 473 I/O 672FBGA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
1+
€52.858
€52.858
3+
€44.726
€134.179
4+
€43.371
€173.484
5+
€42.016
€210.078
6+
€40.660
€243.961
8+
€36.594
€292.752
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,179 pieces can ship immediately
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Number of LABs/CLBs 2566
Number of Logic Elements/Cells 25660
Total RAM Bits 1944576
Number of I/O 473
Supply Voltage - Operating 1.425 V to 1.575 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 672-FBGA (27x27)
Win Source Part Number 015413-EP1S25F672C8N
Family Name EP1S25
Introduction Date September 06, 2001
ECCN 3A001.a.7.a
Country of Origin Republic of Korea
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
XQ4VFX60-10EF672I; XQ4VFX60-10EF672M; LFECP10E-4F672I; 
The EP1S25F672C8N, from Altera, is an embedded FPGAs with 2566 and 473 I/O. It contains 25660 logic cells/elements. The total number of RAM bits is 1944576. The EP1S25F672C8N operates with a 1.425 V to 1.575 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 672-FBGA (27x27) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Number of LABs/CLBs 2566
Number of Logic Elements/Cells 25660
Total RAM Bits 1944576
Number of I/O 473
Supply Voltage - Operating 1.425 V to 1.575 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 672-FBGA (27x27)
Win Source Part Number 015413-EP1S25F672C8N
Family Name EP1S25
Introduction Date September 06, 2001
ECCN 3A001.a.7.a
Country of Origin Republic of Korea
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
XQ4VFX60-10EF672I; XQ4VFX60-10EF672M; LFECP10E-4F672I; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP1S25F672C8N
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
EP1S25F672C8N Price

EP1S25F672C8N Datasheet
EP1S25F672C8N Application

EP1S25F672C8N Replacement
EP1S25F672C8N Pdf

EP1S25F672C8N Pinout
EP1S25F672C8N Image

EP1S25F672C8N Picture
EP1S25F672C8N In Stock

EP1S25F672C8N Distributor
EP1S25F672C8N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
Switch Mode Power Supply with Multiple Linear Regulators | IC REG TRIPLE BUCK/LINEAR 32SOIC
51
TRANS PNP DARL 80V 8A TO220
52
Voltage regulator diodes
3000
IC MCU 8BIT 3.5KB FLASH 28SOIC
148
1.0A SCHOTTKY BARRIER RECTIFIER
1022
IC CONVERTER USB-SPI 20-SSOP
20
DIODE GEN PURP 75V 75MA SOT23-3
350
IC INVERTER SGL 1STAGE SOT323-5
1500
DUAL SPDT SWITCH DC - 2.5 GHz
1217