Search
Filters

EP1S30F780C8N

Part No : EP1S30F780C8N
Manufacturer : Altera
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 597 I/O 780FBGA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
1+
€133.737
€133.737
2+
€129.424
€258.847
3+
€116.481
€349.442
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 20 pieces can ship immediately
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Number of LABs/CLBs 3247
Number of Logic Elements/Cells 32470
Total RAM Bits 3317184
Number of I/O 597
Supply Voltage - Operating 1.425 V to 1.575 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 780-FBGA (29x29)
Win Source Part Number 015418-EP1S30F780C8N
Family Name EP1S30
Introduction Date September 06, 2001
ECCN 3A001.a.7.a
Country of Origin Republic of Korea
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
EP1S30F780C8;  
The EP1S30F780C8N, from Altera, is an embedded FPGAs with 3247 and 597 I/O. It contains 32470 logic cells/elements. The total number of RAM bits is 3317184. The EP1S30F780C8N operates with a 1.425 V to 1.575 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 780-FBGA (29x29) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Number of LABs/CLBs 3247
Number of Logic Elements/Cells 32470
Total RAM Bits 3317184
Number of I/O 597
Supply Voltage - Operating 1.425 V to 1.575 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 780-FBGA (29x29)
Win Source Part Number 015418-EP1S30F780C8N
Family Name EP1S30
Introduction Date September 06, 2001
ECCN 3A001.a.7.a
Country of Origin Republic of Korea
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
EP1S30F780C8;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP1S30F780C8N
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
EP1S30F780C8N Price

EP1S30F780C8N Datasheet
EP1S30F780C8N Application

EP1S30F780C8N Replacement
EP1S30F780C8N Pdf

EP1S30F780C8N Pinout
EP1S30F780C8N Image

EP1S30F780C8N Picture
EP1S30F780C8N In Stock

EP1S30F780C8N Distributor
EP1S30F780C8N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
IC REG BUCK BOOST INV ADJ 8SOIC
957
IC REG QD BCK/LINEAR SYNC 32-QFN
20
IC PREAMP RGB 150MHZ 24-DIP
2583
TVS DIODE 15VWM 30VC
332
IC OPAMP CFA 400MHZ 8SO
690
IC REG LDO 2.5V 0.15A SC70-5
14
IC INCA-IP PHONE 324-LBGA
171
1.25MHz, 1.5A Step-Down Switching Regulator
1023

Top Sellers