Search
Filters

EP1S40F780C5N

Part No :
EP1S40F780C5N
Manufacturer :
Catalog :
Embedded - FPGAs(Field Programmable GateArray)
Description :
IC FPGA 615 I/O 780FBGA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 224 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Number of LABs/CLBs 4125
Number of Logic Elements/Cells 41250
Total RAM Bits 3423744
Number of I/O 615
Supply Voltage - Operating 1.425 V to 1.575 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 780-FBGA (29x29)
Win Source Part Number 139995-EP1S40F780C5N
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Limited
The EP1S40F780C5N, from Altera, is an embedded FPGAs with 4125 and 615 I/O. It contains 41250 logic cells/elements. The total number of RAM bits is 3423744. The EP1S40F780C5N operates with a 1.425 V to 1.575 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 780-FBGA (29x29) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Number of LABs/CLBs 4125
Number of Logic Elements/Cells 41250
Total RAM Bits 3423744
Number of I/O 615
Supply Voltage - Operating 1.425 V to 1.575 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 780-FBGA (29x29)
Win Source Part Number 139995-EP1S40F780C5N
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP1S40F780C5N
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
EP1S40F780C5N Price

EP1S40F780C5N Datasheet
EP1S40F780C5N Application

EP1S40F780C5N Replacement
EP1S40F780C5N Pdf

EP1S40F780C5N Pinout
EP1S40F780C5N Image

EP1S40F780C5N Picture
EP1S40F780C5N In Stock

EP1S40F780C5N Distributor
EP1S40F780C5N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
SAW Filter 423 MHz
51
14 Amp Low-Side Ultrafast MOSFET Driver
5
IC SRL CONFIG EEPROM 1M 8-DIP / EEPROM Serial-2Wire 1M-bit 1M x 1 3.3V/5V 8-Pin PDIP W Tube
DGTL ISO 3KV 2CH GEN PURP 8SOIC
500
Single Digit LED Numeric Display
65
Operational Amplifiers
5
FIXED IND 1.5UH 210MA 750 MOHM
200
SONAR RANGING CONTROL
27

Top Sellers