Search
Filters

EP1S40F780C8N

Part No : EP1S40F780C8N
Manufacturer : Altera
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 615 I/O 780FBGA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Number of LABs/CLBs 4125
Number of Logic Elements/Cells 41250
Total RAM Bits 3423744
Number of I/O 615
Supply Voltage - Operating 1.425 V to 1.575 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 780-FBGA (29x29)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 144906-EP1S40F780C8N
The EP1S40F780C8N, from Altera, is an embedded FPGAs with 4125 and 615 I/O. It contains 41250 logic cells/elements. The total number of RAM bits is 3423744. The EP1S40F780C8N operates with a 1.425 V to 1.575 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 780-FBGA (29x29) package.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Number of LABs/CLBs 4125
Number of Logic Elements/Cells 41250
Total RAM Bits 3423744
Number of I/O 615
Supply Voltage - Operating 1.425 V to 1.575 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 780-FBGA (29x29)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 144906-EP1S40F780C8N
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP1S40F780C8N
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
EP1S40F780C8N Price

EP1S40F780C8N Datasheet
EP1S40F780C8N Application

EP1S40F780C8N Replacement
EP1S40F780C8N Pdf

EP1S40F780C8N Pinout
EP1S40F780C8N Image

EP1S40F780C8N Picture
EP1S40F780C8N In Stock

EP1S40F780C8N Distributor
EP1S40F780C8N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
IC REG BUCK ADJ 0.6A SYNC TSOT23
405
DAB DIGITAL PROCESSING DEVICE
8-/4-Channel ADCs with Simultaneous T/Hs and Reference
Surface Mount Aluminum Electrolytic Capacitors
69
FIXED IND 470NH 17.5A 4.2 MOHM
2619
IC OPAMP CFA 500MHZ 16QSOP
60
IC REG LDO 8V 0.5A 2PWRFLEX
971