We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

EP1S80B956C7N

Part No : EP1S80B956C7N
Manufacturer : Altera
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 683 I/O 956BGA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 30 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Number of LABs/CLBs 7904
Number of Logic Elements/Cells 79040
Total RAM Bits 7427520
Number of I/O 683
Supply Voltage - Operating 1.425 V to 1.575 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 956-BGA (40x40)
Win Source Part Number 143323-EP1S80B956C7N
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Limited
The EP1S80B956C7N, from Altera, is an embedded FPGAs with 7904 and 683 I/O. It contains 79040 logic cells/elements. The total number of RAM bits is 7427520. The EP1S80B956C7N operates with a 1.425 V to 1.575 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 956-BGA (40x40) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Number of LABs/CLBs 7904
Number of Logic Elements/Cells 79040
Total RAM Bits 7427520
Number of I/O 683
Supply Voltage - Operating 1.425 V to 1.575 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 956-BGA (40x40)
Win Source Part Number 143323-EP1S80B956C7N
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP1S80B956C7N
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
EP1S80B956C7N Price

EP1S80B956C7N Datasheet
EP1S80B956C7N Application

EP1S80B956C7N Replacement
EP1S80B956C7N Pdf

EP1S80B956C7N Pinout
EP1S80B956C7N Image

EP1S80B956C7N Picture
EP1S80B956C7N In Stock

EP1S80B956C7N Distributor
EP1S80B956C7N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
MN102H60G , MN102H60K
30
IC GPIO EXPANDER I2C 8CH 20QFN
2066
IC VREF SHUNT ADJ SOT23-5
300
ROUTING CONTROL, MONITORING, & POLICING 200 MBPS
TRIMMER 200KOHM 0.5W PC PIN SIDE
8
DATABUS INTERFACE TRANSFORMERS LOW PROFILE SINGLE/DUAL
18
IC SDRAM 128MBIT 143MHZ 54TSOP
306
N-Channel 75-V (D-S) MOSFET
1