Search
Filters

EP1S80F1020C7N

IC FPGA 773 I/O 1020FBGA
Manufacturer: Altera
rohs
Rated 5/5 based on 1 customer reviews
Availability: 109 In Stock
The EP1S80F1020C7N, from Altera, is an embedded FPGAs with 7904 and 773 I/O. It contains 79040 logic cells/elements. The total number of RAM bits is 7427520. The EP1S80F1020C7N operates with a 1.425 V to 1.575 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 1020-FBGA (33x33) package.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Number of LABs/CLBs 7904
Number of Logic Elements/Cells 79040
Total RAM Bits 7427520
Number of I/O 773
Supply Voltage - Operating 1.425 V to 1.575 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 1020-FBGA (33x33)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 015425-EP1S80F1020C7N
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Number of LABs/CLBs 7904
Number of Logic Elements/Cells 79040
Total RAM Bits 7427520
Number of I/O 773
Supply Voltage - Operating 1.425 V to 1.575 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 1020-FBGA (33x33)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 015425-EP1S80F1020C7N
EP1S80F1020C7N Price

EP1S80F1020C7N Datasheet
EP1S80F1020C7N Application

EP1S80F1020C7N Replacement
EP1S80F1020C7N Pdf

EP1S80F1020C7N Pinout
EP1S80F1020C7N Image

EP1S80F1020C7N Picture
EP1S80F1020C7N In Stock

EP1S80F1020C7N Distributor
EP1S80F1020C7N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
465
Single Pole OptoMOS® Relay
119
CAP THIN FILM 0.3PF 25V 0402
4900
500 mA Negative Voltage Regulators
8390
0.9V Drive Nch MOSFET
54000