Search
Filters

EP1SGX40GF1020I6N

IC FPGA 624 I/O 1020FBGA
Manufacturer: Altera
rohs
Rated 5/5 based on 1 customer reviews
Quantity
Price
Ext. Price
1+
€434.369
€373.557
Availability: 1 In Stock
The EP1SGX40GF1020I6N, from Altera, is an embedded FPGAs with 4125 and 624 I/O. It contains 41250 logic cells/elements. The total number of RAM bits is 3423744. The EP1SGX40GF1020I6N operates with a 1.425 V to 1.575 V voltage supply within a specified temperature range of -40°C to 100°C (TJ). It is available in a 1020-FBGA (33x33) package.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 4125
Number of Logic Elements/Cells 41250
Total RAM Bits 3423744
Number of I/O 624
Supply Voltage - Operating 1.425 V to 1.575 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 1020-FBGA (33x33)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 135637-EP1SGX40GF1020I6N
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 4125
Number of Logic Elements/Cells 41250
Total RAM Bits 3423744
Number of I/O 624
Supply Voltage - Operating 1.425 V to 1.575 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 1020-FBGA (33x33)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 135637-EP1SGX40GF1020I6N
EP1SGX40GF1020I6N Price

EP1SGX40GF1020I6N Datasheet
EP1SGX40GF1020I6N Application

EP1SGX40GF1020I6N Replacement
EP1SGX40GF1020I6N Pdf

EP1SGX40GF1020I6N Pinout
EP1SGX40GF1020I6N Image

EP1SGX40GF1020I6N Picture
EP1SGX40GF1020I6N In Stock

EP1SGX40GF1020I6N Distributor
EP1SGX40GF1020I6N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
Quad Digitally Programmable Potentiometers (DPP™) with 64 Taps and 2-wire Interface
502
IC PROM SER 300K 8-SOIC
4354
BLUETOOTH FE 2.4GHZ 20QFN
660
IC DRVR HALF BRDG SELF-OSC 8-DIP
41098
Quad LVDS Line Driver with Flow-Through Pinout
2501
MOSFET N-CH 600V 10A I2PAK
65