We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

EP20K200EFC484-1

Part No : EP20K200EFC484-1
Manufacturer : Altera
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 376 I/O 484FBGA
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 83 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 832
Number of Logic Elements/Cells 8320
Total RAM Bits 106496
Number of I/O 376
Number of Gates 526000
Supply Voltage - Operating 1.71 V to 1.89 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 484-FBGA (23x23)
Win Source Part Number 139603-EP20K200EFC484-1
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Limited
Quantity per package 60
The EP20K200EFC484-1, from Altera, is an embedded FPGAs with 832 and 376 I/O. It contains 8320 logic cells/elements. The total number of RAM bits is 106496. The EP20K200EFC484-1 operates with a 1.71 V to 1.89 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 484-FBGA (23x23) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 832
Number of Logic Elements/Cells 8320
Total RAM Bits 106496
Number of I/O 376
Number of Gates 526000
Supply Voltage - Operating 1.71 V to 1.89 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 484-FBGA (23x23)
Win Source Part Number 139603-EP20K200EFC484-1
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Limited
Quantity per package 60
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP20K200EFC484-1
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
EP20K200EFC484-1 Price

EP20K200EFC484-1 Datasheet
EP20K200EFC484-1 Application

EP20K200EFC484-1 Replacement
EP20K200EFC484-1 Pdf

EP20K200EFC484-1 Pinout
EP20K200EFC484-1 Image

EP20K200EFC484-1 Picture
EP20K200EFC484-1 In Stock

EP20K200EFC484-1 Distributor
EP20K200EFC484-1 Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
LC2MOS 12-Bit DACPORT | IC DAC 12BIT V-OUT 28PLCC
22
IC CURRENT MONITOR(12BIT) 10MSOP
255
IC INVERTER DUAL SCHMTRIG ULLGA6
961
MOSFET N-CH 30V 6A 1206-8
11000
IC HDMI INTERFACE 1.3A 64TFBGA
295
VARISTOR 27.5V 2220
146
Ceramic Filters (CERAFIL) for FM Receivers
76