Search
Filters

EP20K200RC208-1

Part No :
EP20K200RC208-1
Manufacturer :
Catalog :
Embedded - FPGAs(Field Programmable GateArray)
Description :
IC FPGA 144 I/O 208RQFP
rohs
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 32 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 832
Number of Logic Elements/Cells 8320
Total RAM Bits 106496
Number of I/O 144
Number of Gates 526000
Supply Voltage - Operating 2.375 V to 2.625 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 208-RQFP (28x28)
Win Source Part Number 203703-EP20K200RC208-1
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Limited
The EP20K200RC208-1, from Altera, is an embedded FPGAs with 832 and 144 I/O. It contains 8320 logic cells/elements. The total number of RAM bits is 106496. The EP20K200RC208-1 operates with a 2.375 V to 2.625 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 208-RQFP (28x28) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 832
Number of Logic Elements/Cells 8320
Total RAM Bits 106496
Number of I/O 144
Number of Gates 526000
Supply Voltage - Operating 2.375 V to 2.625 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 208-RQFP (28x28)
Win Source Part Number 203703-EP20K200RC208-1
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP20K200RC208-1
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
EP20K200RC208-1 Price

EP20K200RC208-1 Datasheet
EP20K200RC208-1 Application

EP20K200RC208-1 Replacement
EP20K200RC208-1 Pdf

EP20K200RC208-1 Pinout
EP20K200RC208-1 Image

EP20K200RC208-1 Picture
EP20K200RC208-1 In Stock

EP20K200RC208-1 Distributor
EP20K200RC208-1 Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 30V 69A SO8FL
50
IC VOLT DETECTOR 2.8V SOT23-5
730
8-bit microcontroller with accelerated two-clock 80C51 core, 4 kB/8 kB/16 kB 3 V byte-erasable flash with 8-bit ADCs
DIODE GEN PURP 800V 1A SMA
14523
LED Driver 28 Segment 230uA Supply Current Automotive 40-Pin TQFN EP / IC DRVR DSPL LED 40-TQFN
3

Top Sellers