Search
Filters

EP20K300EBC652-2X

IC FPGA 408 I/O 652BGA
Manufacturer: Altera
rohs
Availability: 1 In Stock
The EP20K300EBC652-2X, from Altera, is an embedded FPGAs with 1152 and 408 I/O. It contains 11520 logic cells/elements. The total number of RAM bits is 147456. The EP20K300EBC652-2X operates with a 1.71 V to 1.89 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 652-BGA (45x45) package.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 1152
Number of Logic Elements/Cells 11520
Total RAM Bits 147456
Number of I/O 408
Number of Gates 728000
Supply Voltage - Operating 1.71 V to 1.89 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 652-BGA (45x45)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 081053-EP20K300EBC652-2X
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Obsolete(EOL)
Number of LABs/CLBs 1152
Number of Logic Elements/Cells 11520
Total RAM Bits 147456
Number of I/O 408
Number of Gates 728000
Supply Voltage - Operating 1.71 V to 1.89 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 652-BGA (45x45)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 081053-EP20K300EBC652-2X
EP20K300EBC652-2X Price

EP20K300EBC652-2X Datasheet
EP20K300EBC652-2X Application

EP20K300EBC652-2X Replacement
EP20K300EBC652-2X Pdf

EP20K300EBC652-2X Pinout
EP20K300EBC652-2X Image

EP20K300EBC652-2X Picture
EP20K300EBC652-2X In Stock

EP20K300EBC652-2X Distributor
EP20K300EBC652-2X Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
IC TXRX RS232 INTELLIGNT 28TSSOP
5040
Nch POWER MOSFET HIGH-SPEED SWITCHING USE
2968
RELAY REED SPDT 250MA 5V
130
N-CHANNEL SILICON POWER MOSFET
240
Synthesizer , SMT 2496 - 2700 MHz, 1000 kHz
252
VARISTOR 330V 2.5KA DISC 10MM
20000
RES SMD 100 OHM 1% 1W 2512
1700
Input/Output Full-Swing High Output Current Dual C-MOS Operational Amplifier
27110