Search
Filters

EP2AGX45DF29I3N

Part No : EP2AGX45DF29I3N
Manufacturer : Altera
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 364 I/O 780FBGA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
1+
$74.735
$74.735
2+
$72.470
$144.940
3+
$70.206
$210.618
4+
$67.941
$271.764
6+
$61.147
$366.882
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 600 pieces can ship immediately
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 1805
Number of Logic Elements/Cells 42959
Total RAM Bits 3517440
Number of I/O 364
Supply Voltage - Operating 0.87 V to 0.93 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 780-FBGA (29x29)
Win Source Part Number 081056-EP2AGX45DF29I3N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Limited
The EP2AGX45DF29I3N, from Altera, is an embedded FPGAs with 1805 and 364 I/O. It contains 42959 logic cells/elements. The total number of RAM bits is 3517440. The EP2AGX45DF29I3N operates with a 0.87 V to 0.93 V voltage supply within a specified temperature range of -40°C to 100°C (TJ). It is available in a 780-FBGA (29x29) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 1805
Number of Logic Elements/Cells 42959
Total RAM Bits 3517440
Number of I/O 364
Supply Voltage - Operating 0.87 V to 0.93 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 780-FBGA (29x29)
Win Source Part Number 081056-EP2AGX45DF29I3N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP2AGX45DF29I3N
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
EP2AGX45DF29I3N Price

EP2AGX45DF29I3N Datasheet
EP2AGX45DF29I3N Application

EP2AGX45DF29I3N Replacement
EP2AGX45DF29I3N Pdf

EP2AGX45DF29I3N Pinout
EP2AGX45DF29I3N Image

EP2AGX45DF29I3N Picture
EP2AGX45DF29I3N In Stock

EP2AGX45DF29I3N Distributor
EP2AGX45DF29I3N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
IC TXRX RS422/485 30MBPS 8SOIC
1204
288MHz IF SAW Filter (BW=20 MHz)
2
IC TXRX RS422/485 250KBPS 8SOIC
1
50V N-Channel Enhancement Mode MOSFET
9900
IC REG LDO 1.8V/3.3V 1A 28HTSSOP
1535

Top Sellers