Search
Filters

EP2C15AF256I8N

Part No : EP2C15AF256I8N
Manufacturer : Altera
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 152 I/O 256FBGA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 903
Number of Logic Elements/Cells 14448
Total RAM Bits 239616
Number of I/O 152
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 256-FBGA (17x17)
Win Source Part Number 015436-EP2C15AF256I8N
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Limited
Quantity per package 90
The EP2C15AF256I8N, from Altera, is an embedded FPGAs with 903 and 152 I/O. It contains 14448 logic cells/elements. The total number of RAM bits is 239616. The EP2C15AF256I8N operates with a 1.15 V to 1.25 V voltage supply within a specified temperature range of -40°C to 100°C (TJ). It is available in a 256-FBGA (17x17) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 903
Number of Logic Elements/Cells 14448
Total RAM Bits 239616
Number of I/O 152
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 256-FBGA (17x17)
Win Source Part Number 015436-EP2C15AF256I8N
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Limited
Quantity per package 90
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP2C15AF256I8N
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
EP2C15AF256I8N Price

EP2C15AF256I8N Datasheet
EP2C15AF256I8N Application

EP2C15AF256I8N Replacement
EP2C15AF256I8N Pdf

EP2C15AF256I8N Pinout
EP2C15AF256I8N Image

EP2C15AF256I8N Picture
EP2C15AF256I8N In Stock

EP2C15AF256I8N Distributor
EP2C15AF256I8N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
LINEAR REGULATOR, 2.5VOUT, 0.25A
1756
150mA Ultra Low Drop Out Voltage Regulator with Inhibit
20
IC REG LDO 5V 0.5A DPAK
2
256K I2C CMOS Serial EEPROM | IC EEPROM 256K I2C 1MHZ 8DIP
1
T1/E1/J1 3.3 V Single Chip Transceiver
IC PLD 8MC 15NS 28PLCC
2134
FIXED IND 15NH 480MA 290 MOHM
11069

Top Sellers