Search
Filters

EP2C20F256C7N

IC FPGA 152 I/O 256FBGA
Manufacturer: Altera
rohs
Rated 5/5 based on 1 customer reviews
The EP2C20F256C7N, from Altera, is an embedded FPGAs with 1172 and 152 I/O. It contains 18752 logic cells/elements. The total number of RAM bits is 239616. The EP2C20F256C7N operates with a 1.15 V to 1.25 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 256-FBGA (17x17) package.
Quantity
Price
Ext. Price
2+
$45.646
$91.292
3+
$36.037
$108.111
10+
$32.433
$324.330
Availability: 100 In Stock
This product has a minimum quantity of 2
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 1172
Number of Logic Elements/Cells 18752
Total RAM Bits 239616
Number of I/O 152
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 256-FBGA (17x17)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 203736-EP2C20F256C7N
Family Name EP2C20
Introduction Date June 01, 2004
ECCN 3A991
Country of Origin Republic of Korea
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
M1A3PE3000L-1FG256;  M1A3P600L-FG256YI; M1A3P600L-1FGG256Y; 
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 1172
Number of Logic Elements/Cells 18752
Total RAM Bits 239616
Number of I/O 152
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 256-FBGA (17x17)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 203736-EP2C20F256C7N
Family Name EP2C20
Introduction Date June 01, 2004
ECCN 3A991
Country of Origin Republic of Korea
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
M1A3PE3000L-1FG256;  M1A3P600L-FG256YI; M1A3P600L-1FGG256Y; 
EP2C20F256C7N Price

EP2C20F256C7N Datasheet
EP2C20F256C7N Application

EP2C20F256C7N Replacement
EP2C20F256C7N Pdf

EP2C20F256C7N Pinout
EP2C20F256C7N Image

EP2C20F256C7N Picture
EP2C20F256C7N In Stock

EP2C20F256C7N Distributor
EP2C20F256C7N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
IC OSC VCO 60MHZ 16SOIC
774
IC SRAM 4.5MBIT 100MHZ 100TQFP
99
4-Channel, 12-/10-Bit ADCs with I2C Compatible Interface in 16-Lead TSSOP
50
IC REG LDO 3.3V 0.5A TO252-3
65000
Cyclone FPGA Family
5
±10kV ESD-Protected, Quad 5V RS-485/RS-422 Transmitters
6510