Search
Filters

EP2C20Q240C8N

IC FPGA 142 I/O 240QFP
Manufacturer: Altera
rohs
Rated 5/5 based on 1 customer reviews
The EP2C20Q240C8N, from Altera, is an embedded FPGAs with 1172 and 142 I/O. It contains 18752 logic cells/elements. The total number of RAM bits is 239616. The EP2C20Q240C8N operates with a 1.15 V to 1.25 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 240-PQFP (32x32) package.
Quantity
Price
Ext. Price
5+
€43.127
€215.636
10+
€37.562
€375.622
Availability: 1 In Stock
Not enough quantity? Need immediate assistance?
MOQ: 5 pcs
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 1172
Number of Logic Elements/Cells 18752
Total RAM Bits 239616
Number of I/O 142
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 240-PQFP (32x32)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 084669-EP2C20Q240C8N
Family Name EP2C20
Introduction Date June 01, 2004
ECCN 3A991
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 50 pct.
Supply and Demand Status Limited
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
EP2C20Q240C8;  
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 1172
Number of Logic Elements/Cells 18752
Total RAM Bits 239616
Number of I/O 142
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 240-PQFP (32x32)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 084669-EP2C20Q240C8N
Family Name EP2C20
Introduction Date June 01, 2004
ECCN 3A991
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 50 pct.
Supply and Demand Status Limited
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
EP2C20Q240C8;  
EP2C20Q240C8N Price

EP2C20Q240C8N Datasheet
EP2C20Q240C8N Application

EP2C20Q240C8N Replacement
EP2C20Q240C8N Pdf

EP2C20Q240C8N Pinout
EP2C20Q240C8N Image

EP2C20Q240C8N Picture
EP2C20Q240C8N In Stock

EP2C20Q240C8N Distributor
EP2C20Q240C8N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 15MHZ RRO SC70-6
10000
High-Speed, Low-Glitch D/CMOS Analog Switches
959
SILICON PLANAR POWER ZENER DIODES
30000
FILTER RC(PI) 100 OHM/13PF SMD
13970
N CHANNEL MOS TYPE (HIGH SPEED, HIGH VOLTAGE SWITCHING, CHOPPER REGULATOR, DC-DC CONVERTER AND MOTOR DRIVE APPLICATIONS)
1080
V25+TM 16/8-BIT SINGLE-CHIP MICROCONTROLLER
1925
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
115
IC CTRLR HOTSWAP 1CHAN POS 8SOIC
2942
High Frequency Amplifier Applications FM, RF, MIX, IF Amplifier Applications
128823