WIN SOURCE will be having New Year holiday from 5th February to 22nd February.

During this period ,we still accept your inquiries and orders, but all the shipment will be delayed until 22nd February.

Sorry for any inconvenience caused. Happy Chinese New Year!

Search
Filters

EP2C50F672C8

Part No :
EP2C50F672C8
Manufacturer :
Catalog :
Embedded - FPGAs(Field Programmable GateArray)
Description :
IC FPGA 450 I/O 672FBGA
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 288 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Quantity per package 40
Supply and Demand Status Limited
Fake Threat In the Open Market 48 pct.
Popularity Medium
Case / Package 672-FBGA (27x27)
Temperature Range - Operating 0°C to 85°C (TJ)
Mounting SMD (SMT)
Supply Voltage - Operating 1.15 V to 1.25 V
Number of Logic Elements/Cells 50528
Number of LABs/CLBs 3158
Status Active
Manufacturer Altera
Categories Integrated Circuits
Total RAM Bits 594432
Number of I/O 450
Win Source Part Number 081061-EP2C50F672C8
The EP2C50F672C8, from Altera, is an embedded FPGAs with 3158 and 450 I/O. It contains 50528 logic cells/elements. The total number of RAM bits is 594432. The EP2C50F672C8 operates with a 1.15 V to 1.25 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 672-FBGA (27x27) package.
Products specifications
ECAD Module
Quantity per package 40
Supply and Demand Status Limited
Fake Threat In the Open Market 48 pct.
Popularity Medium
Case / Package 672-FBGA (27x27)
Temperature Range - Operating 0°C to 85°C (TJ)
Mounting SMD (SMT)
Supply Voltage - Operating 1.15 V to 1.25 V
Number of Logic Elements/Cells 50528
Number of LABs/CLBs 3158
Status Active
Manufacturer Altera
Categories Integrated Circuits
Total RAM Bits 594432
Number of I/O 450
Win Source Part Number 081061-EP2C50F672C8
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP2C50F672C8
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
EP2C50F672C8 Price

EP2C50F672C8 Datasheet
EP2C50F672C8 Application

EP2C50F672C8 Replacement
EP2C50F672C8 Pdf

EP2C50F672C8 Pinout
EP2C50F672C8 Image

EP2C50F672C8 Picture
EP2C50F672C8 In Stock

EP2C50F672C8 Distributor
EP2C50F672C8 Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
DIODE ZENER 6.2V 500MW SOD123
1758
IC TXRX BUS W/TRPL BUFFER 16SOIC / Transceiver 1TX 1RX 250MBd 16-Pin SOIC T/R
17
XFRMR 4PORT 1:2.42 0.6MH SMD
4
IC MCU 8BIT 8KB QZROM 32LQFP
1399
Silicon Diffused Power Transistor
80
300 mA Output Current and Low Dropout Voltage Regulator with ON/OFF Control Switch
343

Top Sellers