Search
Filters

EP2C5T144C8N

Part No : EP2C5T144C8N
Manufacturer : Altera
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 89 I/O 144TQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
6+
€8.081
€48.487
14+
€6.838
€95.735
21+
€6.630
€139.236
30+
€6.423
€192.699
40+
€6.216
€248.652
50+
€5.594
€279.720
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 7,676 pieces can ship immediately
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 288
Number of Logic Elements/Cells 4608
Total RAM Bits 119808
Number of I/O 89
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 144-TQFP (20x20)
Win Source Part Number 015456-EP2C5T144C8N
Family Name EP2C5
Introduction Date June 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
Quantity per package 60
Alternative Parts
(Cross-Reference)
LFEC3E-4T144C; LFEC3E-5T144CES; LFEC3E-4T144IES; 

The EP2C5T144C8N, from Altera, is an embedded FPGAs with 288 and 89 I/O. It contains 4608 logic cells/elements. The total number of RAM bits is 119808. The EP2C5T144C8N operates with a 1.15 V to 1.25 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 144-TQFP (20x20) package.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 288
Number of Logic Elements/Cells 4608
Total RAM Bits 119808
Number of I/O 89
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 144-TQFP (20x20)
Win Source Part Number 015456-EP2C5T144C8N
Family Name EP2C5
Introduction Date June 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
Quantity per package 60
Alternative Parts
(Cross-Reference)
LFEC3E-4T144C; LFEC3E-5T144CES; LFEC3E-4T144IES; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP2C5T144C8N
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
EP2C5T144C8N Price

EP2C5T144C8N Datasheet
EP2C5T144C8N Application

EP2C5T144C8N Replacement
EP2C5T144C8N Pdf

EP2C5T144C8N Pinout
EP2C5T144C8N Image

EP2C5T144C8N Picture
EP2C5T144C8N In Stock

EP2C5T144C8N Distributor
EP2C5T144C8N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
CAP CER 0.22UF 10V X7R 0603
316
TRANS PNP 60V 5A SOT223
82
RES SMD 1K OHM 1% 1/10W 0603 / THICK-FILM CHIP RESISTOR
1471
REGULATING PULSE WIDTH MODULATOR
CONDUCTIVE POLYMER CHIP CAPACITORS
4352

Top Sellers