Search
Filters

EP2C70F672I8N

IC FPGA 422 I/O 672FBGA
Manufacturer: Altera
rohs
Quantity
Price
Ext. Price
1+
€107.463
€107.463
2+
€80.598
€161.195
4+
€72.538
€290.153
Availability: 1,196 In Stock
The EP2C70F672I8N, from Altera, is an embedded FPGAs with 4276 and 422 I/O. It contains 68416 logic cells/elements. The total number of RAM bits is 1152000. The EP2C70F672I8N operates with a 1.15 V to 1.25 V voltage supply within a specified temperature range of -40°C to 100°C (TJ). It is available in a 672-FBGA (27x27) package.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 4276
Number of Logic Elements/Cells 68416
Total RAM Bits 1152000
Number of I/O 422
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 672-FBGA (27x27)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 015460-EP2C70F672I8N
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 4276
Number of Logic Elements/Cells 68416
Total RAM Bits 1152000
Number of I/O 422
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 672-FBGA (27x27)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 015460-EP2C70F672I8N
EP2C70F672I8N Price

EP2C70F672I8N Datasheet
EP2C70F672I8N Application

EP2C70F672I8N Replacement
EP2C70F672I8N Pdf

EP2C70F672I8N Pinout
EP2C70F672I8N Image

EP2C70F672I8N Picture
EP2C70F672I8N In Stock

EP2C70F672I8N Distributor
EP2C70F672I8N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
IC DAC SRL 16BIT 24-DIP
252
Low Cost, 250 mA Output Single-Supply Amplifiers
6040
2K-Bit Microwire Serial EEPROM
463
FIXED IND 1.8UH 15A 5 MOHM SMD
19467
TRANSFORMER 2000VRMS 75UH SMD
269
ARM-based Flash MCU
3352