Search
Filters

EP2S130F1020C5N

IC FPGA 742 I/O 1020FBGA
Manufacturer: Altera
rohs
Rated 5/5 based on 1 customer reviews
The EP2S130F1020C5N, from Altera, is an embedded FPGAs with 6627 and 742 I/O. It contains 132540 logic cells/elements. The total number of RAM bits is 6747840. The EP2S130F1020C5N operates with a 1.15 V to 1.25 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 1020-FBGA (33x33) package.
Quantity
Price
Ext. Price
1+
$292.793
$292.793
2+
$263.514
$527.028
Availability: 354 In Stock
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 6627
Number of Logic Elements/Cells 132540
Total RAM Bits 6747840
Number of I/O 742
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 1020-FBGA (33x33)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 081068-EP2S130F1020C5N
Family Name EP2S130
Introduction Date January 22, 2004
ECCN 3A001.a.7.a
Country of Origin Republic of Korea
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
LFSCM3GA15EP1-6FF1020I; LFSCM3GA15EP1-5FFN1020I; LFSCM3GA25EP1-7FFN1020I; 
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 6627
Number of Logic Elements/Cells 132540
Total RAM Bits 6747840
Number of I/O 742
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 1020-FBGA (33x33)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 081068-EP2S130F1020C5N
Family Name EP2S130
Introduction Date January 22, 2004
ECCN 3A001.a.7.a
Country of Origin Republic of Korea
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
LFSCM3GA15EP1-6FF1020I; LFSCM3GA15EP1-5FFN1020I; LFSCM3GA25EP1-7FFN1020I; 
EP2S130F1020C5N Price

EP2S130F1020C5N Datasheet
EP2S130F1020C5N Application

EP2S130F1020C5N Replacement
EP2S130F1020C5N Pdf

EP2S130F1020C5N Pinout
EP2S130F1020C5N Image

EP2S130F1020C5N Picture
EP2S130F1020C5N In Stock

EP2S130F1020C5N Distributor
EP2S130F1020C5N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
IC LED DRIVER RGLTR DIM 10DFN
606
XMITTER HDMI/DVI 165MHZ 80LQFP
2410
DIODE GEN PURP 200V 1A DO41
5029
1.5A LOW DROPOUT PRECISION REGULATOR
283