Search
Filters

EP2S15F484C3N

Part No : EP2S15F484C3N
Manufacturer : Altera
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 342 I/O 484FBGA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 780
Number of Logic Elements/Cells 15600
Total RAM Bits 419328
Number of I/O 342
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 484-FBGA (23x23)
Win Source Part Number 015473-EP2S15F484C3N
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Limited
The EP2S15F484C3N, from Altera, is an embedded FPGAs with 780 and 342 I/O. It contains 15600 logic cells/elements. The total number of RAM bits is 419328. The EP2S15F484C3N operates with a 1.15 V to 1.25 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 484-FBGA (23x23) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 780
Number of Logic Elements/Cells 15600
Total RAM Bits 419328
Number of I/O 342
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 484-FBGA (23x23)
Win Source Part Number 015473-EP2S15F484C3N
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP2S15F484C3N
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
EP2S15F484C3N Price

EP2S15F484C3N Datasheet
EP2S15F484C3N Application

EP2S15F484C3N Replacement
EP2S15F484C3N Pdf

EP2S15F484C3N Pinout
EP2S15F484C3N Image

EP2S15F484C3N Picture
EP2S15F484C3N In Stock

EP2S15F484C3N Distributor
EP2S15F484C3N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
PTC 16V POLYFUSE SMT 1206 0.75A
350
3-PHASE BRIDGE DRIVER
240
IC GATE NOR 3CH 3-INP 14-SO
1090
IC OSC SINGLE TIMER 8DIP
87

Top Sellers