Search
Filters

EP2S30F484C3N

Part No : EP2S30F484C3N
Manufacturer : Altera
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 342 I/O 484FBGA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
1+
$455.653
$455.653
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 300 pieces can ship immediately
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 1694
Number of Logic Elements/Cells 33880
Total RAM Bits 1369728
Number of I/O 342
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 484-FBGA (23x23)
Win Source Part Number 015477-EP2S30F484C3N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Limited

The EP2S30F484C3N, from Altera, is an embedded FPGAs with 1694 and 342 I/O. It contains 33880 logic cells/elements. The total number of RAM bits is 1369728. The EP2S30F484C3N operates with a 1.15 V to 1.25 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 484-FBGA (23x23) package.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 1694
Number of Logic Elements/Cells 33880
Total RAM Bits 1369728
Number of I/O 342
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 484-FBGA (23x23)
Win Source Part Number 015477-EP2S30F484C3N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP2S30F484C3N
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
EP2S30F484C3N Price

EP2S30F484C3N Datasheet
EP2S30F484C3N Application

EP2S30F484C3N Replacement
EP2S30F484C3N Pdf

EP2S30F484C3N Pinout
EP2S30F484C3N Image

EP2S30F484C3N Picture
EP2S30F484C3N In Stock

EP2S30F484C3N Distributor
EP2S30F484C3N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
IC DRIVER FULL BRIDGE 16-SOIC
149
IC MCU 16BIT ROMLESS 144LQFP
17
IC OPAMP GP 1MHZ SC88A
314
LED YELLOW DIFF 3MM ROUND T/H
720
Low Power, Low Noise Operational Amplifiers
4212

Top Sellers