Search
Filters

EP2S30F484C5N

IC FPGA 342 I/O 484FBGA
Manufacturer: Altera
rohs
Availability: 100 In Stock
The EP2S30F484C5N, from Altera, is an embedded FPGAs with 1694 and 342 I/O. It contains 33880 logic cells/elements. The total number of RAM bits is 1369728. The EP2S30F484C5N operates with a 1.15 V to 1.25 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 484-FBGA (23x23) package.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 1694
Number of Logic Elements/Cells 33880
Total RAM Bits 1369728
Number of I/O 342
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 484-FBGA (23x23)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 081072-EP2S30F484C5N
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 1694
Number of Logic Elements/Cells 33880
Total RAM Bits 1369728
Number of I/O 342
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 484-FBGA (23x23)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 081072-EP2S30F484C5N
EP2S30F484C5N Price

EP2S30F484C5N Datasheet
EP2S30F484C5N Application

EP2S30F484C5N Replacement
EP2S30F484C5N Pdf

EP2S30F484C5N Pinout
EP2S30F484C5N Image

EP2S30F484C5N Picture
EP2S30F484C5N In Stock

EP2S30F484C5N Distributor
EP2S30F484C5N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
8-channel analog multiplexer/demultiplexer with latch
3647
DIODE ARRAY GP 80V 200MA SOT323
29990
Voltage Detector Series
33302
Li+ Charger Protection IC
2872
SURGE SUPP QUAD PROG SOP
1756