Search
Filters

EP2S30F672I4N

IC FPGA 500 I/O 672FBGA
Manufacturer: Altera
rohs
Rated 5/5 based on 1 customer reviews
The EP2S30F672I4N, from Altera, is an embedded FPGAs with 1694 and 500 I/O. It contains 33880 logic cells/elements. The total number of RAM bits is 1369728. The EP2S30F672I4N operates with a 1.15 V to 1.25 V voltage supply within a specified temperature range of -40°C to 100°C (TJ). It is available in a 672-FBGA (27x27) package.
Quantity
Price
Ext. Price
1+
€139.460
€139.460
3+
€125.514
€376.541
Availability: 3,116 In Stock
Not enough quantity? Need immediate assistance?
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 1694
Number of Logic Elements/Cells 33880
Total RAM Bits 1369728
Number of I/O 500
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 672-FBGA (27x27)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 084483-EP2S30F672I4N
Family Name EP2S30
Introduction Date January 22, 2004
ECCN 3A991
Country of Origin Taiwan
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
XQ4VFX60-10EF672I; XQ4VFX60-10EF672M;  LFEC1E-4F672I; 
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 1694
Number of Logic Elements/Cells 33880
Total RAM Bits 1369728
Number of I/O 500
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 672-FBGA (27x27)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 084483-EP2S30F672I4N
Family Name EP2S30
Introduction Date January 22, 2004
ECCN 3A991
Country of Origin Taiwan
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
XQ4VFX60-10EF672I; XQ4VFX60-10EF672M;  LFEC1E-4F672I; 
EP2S30F672I4N Price

EP2S30F672I4N Datasheet
EP2S30F672I4N Application

EP2S30F672I4N Replacement
EP2S30F672I4N Pdf

EP2S30F672I4N Pinout
EP2S30F672I4N Image

EP2S30F672I4N Picture
EP2S30F672I4N In Stock

EP2S30F672I4N Distributor
EP2S30F672I4N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
IC MCU 16BIT 1.6MB FLASH 144LQFP
1264
IC LATCH OCTAL D 3STATE 20DIP
4977
PROGRAMMABLE PRECISION SHUNT REGULATOR
15760
TVS DIODE 3.3VWM 7.7VC SC74
4864
IC CODE HOPP ENCODER 7FUNC 8SOIC
25867
- Controller, Notebook Power System Voltage Regulator IC 4 Output 32-TQFN-EP (5x5)
2000