The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

EP2S60F1020C3N

Part No EP2S60F1020C3N
Manufacturer Altera
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 718 I/O 1020FBGA
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
Pricing & Ordering $76.366 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
1+
$105.2620
$105.262
2+
$101.8660
$203.732
3+
$98.4710
$295.413
4+
$88.2840
$353.136
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 3,480 pieces
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
Manufacturer Altera
Status Active
Number of LABs/CLBs 3022
Number of Logic Elements/Cells 60440
Total RAM Bits 2544192
Number of I/O 718
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 1020-FBGA (33x33)
Win Source Part Number 015482-EP2S60F1020C3N
Family Name EP2S60
Introduction Date January 22, 2004
ECCN 3A001.a.7.a
Country of Origin Republic of Korea
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
LFSC3GA15E-5FF1020I; LFSC3GA15E-5FFN1020C; LFSC3GA15E-6FFN1020I; 

Description

The Altera EP2S60F1020C3N is a highly programmable integrated circuit with 718 I/O and 3022 LABs/CLBs. It has a total of 60440 logic elements/cells and 2544192 RAM bits. The operating temperature range is 0°C to 85°C, making it suitable for use in a variety of environments. The package is a 1020-FBGA (33x33), and it is mounted using surface-mount technology. The operating supply voltage is 1.15 V to 1.25 V. This IC is a popular choice for many applications due to its high performance and reliability.