Search
Filters

EP2S60F1020C4N

IC FPGA 718 I/O 1020FBGA
Manufacturer: Altera
rohs
Quantity
Price
Ext. Price
1+
€241.791
€241.791
2+
€217.613
€435.226
Availability: 1 In Stock
The EP2S60F1020C4N, from Altera, is an embedded FPGAs with 3022 and 718 I/O. It contains 60440 logic cells/elements. The total number of RAM bits is 2544192. The EP2S60F1020C4N operates with a 1.15 V to 1.25 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 1020-FBGA (33x33) package.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 3022
Number of Logic Elements/Cells 60440
Total RAM Bits 2544192
Number of I/O 718
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 1020-FBGA (33x33)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 203748-EP2S60F1020C4N
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 3022
Number of Logic Elements/Cells 60440
Total RAM Bits 2544192
Number of I/O 718
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 1020-FBGA (33x33)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 203748-EP2S60F1020C4N
EP2S60F1020C4N Price

EP2S60F1020C4N Datasheet
EP2S60F1020C4N Application

EP2S60F1020C4N Replacement
EP2S60F1020C4N Pdf

EP2S60F1020C4N Pinout
EP2S60F1020C4N Image

EP2S60F1020C4N Picture
EP2S60F1020C4N In Stock

EP2S60F1020C4N Distributor
EP2S60F1020C4N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
IC PWR SUPPLY SEQUENCER SOT23-6
10000
LM2937 500 mA Low Dropout Regulator
1300
Low Cost, Low Power CMOS General Purpose Analog Front End
376
QUADRUPLE 2-INPUT POSITIVE-NOR BUFFERS WITH OPEN-COLLECTOR OUTPUTS
6