Search
Filters

EP2S60F1020I4N

Part No : EP2S60F1020I4N
Manufacturer : Altera
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 718 I/O 1020FBGA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
1+
€219.815
€219.815
2+
€197.834
€395.668
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 500 pieces can ship immediately
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 3022
Number of Logic Elements/Cells 60440
Total RAM Bits 2544192
Number of I/O 718
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 1020-FBGA (33x33)
Win Source Part Number 015483-EP2S60F1020I4N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Limited
Family Name EP2S60
Introduction Date January 22, 2004
ECCN 3A001.a.7.a
Country of Origin Republic of Korea, Taiwan
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
LFSC3GA15E-6FFN1020I; LFSCM3GA40EP1-7FFAN1020C; LFSC3GA15E-5FFN1020I; 

The EP2S60F1020I4N, from Altera, is an embedded FPGAs with 3022 and 718 I/O. It contains 60440 logic cells/elements. The total number of RAM bits is 2544192. The EP2S60F1020I4N operates with a 1.15 V to 1.25 V voltage supply within a specified temperature range of -40°C to 100°C (TJ). It is available in a 1020-FBGA (33x33) package.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 3022
Number of Logic Elements/Cells 60440
Total RAM Bits 2544192
Number of I/O 718
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 1020-FBGA (33x33)
Win Source Part Number 015483-EP2S60F1020I4N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Limited
Family Name EP2S60
Introduction Date January 22, 2004
ECCN 3A001.a.7.a
Country of Origin Republic of Korea, Taiwan
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
LFSC3GA15E-6FFN1020I; LFSCM3GA40EP1-7FFAN1020C; LFSC3GA15E-5FFN1020I; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP2S60F1020I4N
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
EP2S60F1020I4N Price

EP2S60F1020I4N Datasheet
EP2S60F1020I4N Application

EP2S60F1020I4N Replacement
EP2S60F1020I4N Pdf

EP2S60F1020I4N Pinout
EP2S60F1020I4N Image

EP2S60F1020I4N Picture
EP2S60F1020I4N In Stock

EP2S60F1020I4N Distributor
EP2S60F1020I4N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
TRANS NPN 60V 0.625A TO-92
500
High-Voltage Switchmode Controllers
161
6-PIN DIP RANDOM-PHASE OPTOISOLATORS TRIAC DRIVER OUTPUT (250/400 VOLT PEAK)
210
FILTER RC(PI) 40 OHM/17PF SMD
500
HORIZONTAL DEFLECTION OUTPUT FOR HDTV, DIGITAL TV, PROJECTION TV
1199
IC OFFLINE SWIT OVP OTP HV 8DIP
7

Top Sellers