Search
Filters

EP2S60F484I4N

IC FPGA 334 I/O 484FBGA
Manufacturer: Altera
rohs
Rated 5/5 based on 1 customer reviews
The EP2S60F484I4N, from Altera, is an embedded FPGAs with 3022 and 334 I/O. It contains 60440 logic cells/elements. The total number of RAM bits is 2544192. The EP2S60F484I4N operates with a 1.15 V to 1.25 V voltage supply within a specified temperature range of -40°C to 100°C (TJ). It is available in a 484-FBGA (23x23) package.
Quantity
Price
Ext. Price
5+
€239.030
€1,195.151
Availability: 446 In Stock
Not enough quantity? Need immediate assistance?
MOQ: 5 pcs
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 3022
Number of Logic Elements/Cells 60440
Total RAM Bits 2544192
Number of I/O 334
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 484-FBGA (23x23)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 015485-EP2S60F484I4N
Family Name EP2S60
Introduction Date January 22, 2004
ECCN 3A001.a.7.a
Estimated EOL Date 2023
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 55 pct.
Supply and Demand Status Limited
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
A3P250L-1FG484Y;  A3P1000L-FG484YI; M1A3P600L-1FG484Y; 
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 3022
Number of Logic Elements/Cells 60440
Total RAM Bits 2544192
Number of I/O 334
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 484-FBGA (23x23)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 015485-EP2S60F484I4N
Family Name EP2S60
Introduction Date January 22, 2004
ECCN 3A001.a.7.a
Estimated EOL Date 2023
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 55 pct.
Supply and Demand Status Limited
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
A3P250L-1FG484Y;  A3P1000L-FG484YI; M1A3P600L-1FG484Y; 
EP2S60F484I4N Price

EP2S60F484I4N Datasheet
EP2S60F484I4N Application

EP2S60F484I4N Replacement
EP2S60F484I4N Pdf

EP2S60F484I4N Pinout
EP2S60F484I4N Image

EP2S60F484I4N Picture
EP2S60F484I4N In Stock

EP2S60F484I4N Distributor
EP2S60F484I4N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
Dual N-Channel Enhancement Mode Field Effect Transistor
105
IC REG CTRLR BST FLYBK PWM 8SOIC
32902
FIXED IND 47UH 1.9A 146.1 MOHM
6000
FAST RECOVERY (SWITCHING TYPE POWER SUPPLY APPLICATIONS)
30000
27095