Search
Filters

EP2S60F672I4N

IC FPGA 492 I/O 672FBGA
Manufacturer: Altera
rohs
Rated 5/5 based on 1 customer reviews
The EP2S60F672I4N, from Altera, is an embedded FPGAs with 3022 and 492 I/O. It contains 60440 logic cells/elements. The total number of RAM bits is 2544192. The EP2S60F672I4N operates with a 1.15 V to 1.25 V voltage supply within a specified temperature range of -40°C to 100°C (TJ). It is available in a 672-FBGA (27x27) package.
Quantity
Price
Ext. Price
1+
€92.974
€92.974
4+
€83.676
€334.705
Availability: 186 In Stock
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 3022
Number of Logic Elements/Cells 60440
Total RAM Bits 2544192
Number of I/O 492
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 672-FBGA (27x27)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 084429-EP2S60F672I4N
Family Name EP2S60
Introduction Date January 22, 2004
ECCN 3A001.a.7.a
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
XQ4VFX60-10EF672I; XQ4VFX60-10EF672M; LFE212E6F672I; 
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 3022
Number of Logic Elements/Cells 60440
Total RAM Bits 2544192
Number of I/O 492
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 672-FBGA (27x27)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 084429-EP2S60F672I4N
Family Name EP2S60
Introduction Date January 22, 2004
ECCN 3A001.a.7.a
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
XQ4VFX60-10EF672I; XQ4VFX60-10EF672M; LFE212E6F672I; 
EP2S60F672I4N Price

EP2S60F672I4N Datasheet
EP2S60F672I4N Application

EP2S60F672I4N Replacement
EP2S60F672I4N Pdf

EP2S60F672I4N Pinout
EP2S60F672I4N Image

EP2S60F672I4N Picture
EP2S60F672I4N In Stock

EP2S60F672I4N Distributor
EP2S60F672I4N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
GLASS PASSIVATED JUNCTION SILICON ZENER DIODES
15000
IC VREF SERIES 1.25V SOT23-3
6000
SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR(VOLTAGE - 5.0 to 220 Volts 400 Watt Peak Power Pulse)
35000
16 Mbit, serial Flash memory, 75 MHz SPI bus interface
3613
LM5006 80V, 600 mA Constant On-Time Buck Switching Regulator
50