We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

EP2S90F1508I4N

Part No : EP2S90F1508I4N
Manufacturer : Altera
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 902 I/O 1508FBGA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
1+
€1,082.730
€974.457
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 64 pieces can ship immediately
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 4548
Number of Logic Elements/Cells 90960
Total RAM Bits 4520488
Number of I/O 902
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 1508-FBGA (30x30)
Win Source Part Number 081073-EP2S90F1508I4N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Limited
The EP2S90F1508I4N, from Altera, is an embedded FPGAs with 4548 and 902 I/O. It contains 90960 logic cells/elements. The total number of RAM bits is 4520488. The EP2S90F1508I4N operates with a 1.15 V to 1.25 V voltage supply within a specified temperature range of -40°C to 100°C (TJ). It is available in a 1508-FBGA (30x30) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 4548
Number of Logic Elements/Cells 90960
Total RAM Bits 4520488
Number of I/O 902
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 1508-FBGA (30x30)
Win Source Part Number 081073-EP2S90F1508I4N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP2S90F1508I4N
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
EP2S90F1508I4N Price

EP2S90F1508I4N Datasheet
EP2S90F1508I4N Application

EP2S90F1508I4N Replacement
EP2S90F1508I4N Pdf

EP2S90F1508I4N Pinout
EP2S90F1508I4N Image

EP2S90F1508I4N Picture
EP2S90F1508I4N In Stock

EP2S90F1508I4N Distributor
EP2S90F1508I4N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
BiCMOS Current-Mode PWM Controllers
5020
IC SYNC BUCK FET DRIVER 14-SOIC
55
IC OPAMP GP 3MHZ RRO 8SOIC
877
MOSFET N-CH 30V 63A TO252
524
IC REG LDO 3V 0.1A TSOT23-5
24