Search
Filters

EP2SGX130GF1508C3N

Part No : EP2SGX130GF1508C3N
Manufacturer : Altera
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 734 I/O 1508FBGA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
1+
€350.449
€337.483
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 500 pieces can ship immediately
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Alternative Parts
(Cross-Reference)
EP2SGX130GF1508C3ES; EP2SGX130GF1508C3;   EP2SGX130GF1508I3ES; 
Supply and Demand Status Limited
Fake Threat In the Open Market 47 pct.
Popularity High
Is this a common-used part? Yes
Estimated EOL Date 2023
Country of Origin Taiwan
ECCN 3A001.a.7.a
Introduction Date October 01, 2005
Family Name EP2SGX130G
Win Source Part Number 144700-EP2SGX130GF1508C3N
Case / Package 1508-FBGA (30x30)
Temperature Range - Operating 0°C to 85°C (TJ)
Mounting SMD (SMT)
Supply Voltage - Operating 1.15 V to 1.25 V
Number of I/O 734
Total RAM Bits 6747840
Number of Logic Elements/Cells 132540
Number of LABs/CLBs 6627
Status Active
Manufacturer Altera
Categories Integrated Circuits
The EP2SGX130GF1508C3N, from Altera, is an embedded FPGAs with 6627 and 734 I/O. It contains 132540 logic cells/elements. The total number of RAM bits is 6747840. The EP2SGX130GF1508C3N operates with a 1.15 V to 1.25 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 1508-FBGA (30x30) package.
Products specifications
ECAD Module
Alternative Parts
(Cross-Reference)
EP2SGX130GF1508C3ES; EP2SGX130GF1508C3;   EP2SGX130GF1508I3ES; 
Supply and Demand Status Limited
Fake Threat In the Open Market 47 pct.
Popularity High
Is this a common-used part? Yes
Estimated EOL Date 2023
Country of Origin Taiwan
ECCN 3A001.a.7.a
Introduction Date October 01, 2005
Family Name EP2SGX130G
Win Source Part Number 144700-EP2SGX130GF1508C3N
Case / Package 1508-FBGA (30x30)
Temperature Range - Operating 0°C to 85°C (TJ)
Mounting SMD (SMT)
Supply Voltage - Operating 1.15 V to 1.25 V
Number of I/O 734
Total RAM Bits 6747840
Number of Logic Elements/Cells 132540
Number of LABs/CLBs 6627
Status Active
Manufacturer Altera
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP2SGX130GF1508C3N
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
EP2SGX130GF1508C3N Price

EP2SGX130GF1508C3N Datasheet
EP2SGX130GF1508C3N Application

EP2SGX130GF1508C3N Replacement
EP2SGX130GF1508C3N Pdf

EP2SGX130GF1508C3N Pinout
EP2SGX130GF1508C3N Image

EP2SGX130GF1508C3N Picture
EP2SGX130GF1508C3N In Stock

EP2SGX130GF1508C3N Distributor
EP2SGX130GF1508C3N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
IC DUAL DIFF DVR/RCVR 16SO
52
RDS Demodulator IC
1096
LOW-POWER RS-485 TRANSCEIVER
6
IC MUX/DEMUX 8X1 16DIP
10207
IC SILICON SERIAL NUMBER 6-TSOC
1402
POLYSWITCH RESET 1.1A 24V SMD TR
2287
IC OPAMP JFET 4MHZ 8SO
34957
Low voltage versatile telephone transmission circuit with dialler interface
61
IC REG LDO 2.2V 0.15A 4HUSON
30

Top Sellers