Search
Filters

EP2SGX90EF1152I4N

IC FPGA 558 I/O 1152FBGA
Manufacturer: Altera
rohs
Quantity
Price
Ext. Price
1+
$314.517
$314.517
2+
$283.065
$566.130
Availability: 200 In Stock
The EP2SGX90EF1152I4N, from Altera, is an embedded FPGAs with 4548 and 558 I/O. It contains 90960 logic cells/elements. The total number of RAM bits is 4520448. The EP2SGX90EF1152I4N operates with a 1.15 V to 1.25 V voltage supply within a specified temperature range of -40°C to 100°C (TJ). It is available in a 1152-FBGA (35x35) package.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 4548
Number of Logic Elements/Cells 90960
Total RAM Bits 4520448
Number of I/O 558
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 1152-FBGA (35x35)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 015496-EP2SGX90EF1152I4N
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 4548
Number of Logic Elements/Cells 90960
Total RAM Bits 4520448
Number of I/O 558
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 1152-FBGA (35x35)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 015496-EP2SGX90EF1152I4N
EP2SGX90EF1152I4N Price

EP2SGX90EF1152I4N Datasheet
EP2SGX90EF1152I4N Application

EP2SGX90EF1152I4N Replacement
EP2SGX90EF1152I4N Pdf

EP2SGX90EF1152I4N Pinout
EP2SGX90EF1152I4N Image

EP2SGX90EF1152I4N Picture
EP2SGX90EF1152I4N In Stock

EP2SGX90EF1152I4N Distributor
EP2SGX90EF1152I4N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
TRANS PREBIAS NPN 50V EMT3F
25821
POT 100K OHM 2W WIREWOUND LINEAR
63
3-Pin UC Supervisor Circuits
3250
IC REG BUCK PROG 1A SYNC 12WLCSP
3170
Point Regulators (Low-Dropout Regulator)
6000