Search
Filters

EP3C10E144C8N

Part No : EP3C10E144C8N
Manufacturer : Altera
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 94 I/O 144EQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
3+
€18.507
€55.521
7+
€15.659
€109.615
10+
€15.186
€151.856
14+
€14.711
€205.951
17+
€14.236
€242.013
23+
€12.813
€294.692
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,646 pieces can ship immediately
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 645
Number of Logic Elements/Cells 10320
Total RAM Bits 423936
Number of I/O 94
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 144-EQFP (20x20)
Win Source Part Number 085138-EP3C10E144C8N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance

The EP3C10E144C8N, from Altera, is an embedded FPGAs with 645 and 94 I/O. It contains 10320 logic cells/elements. The total number of RAM bits is 423936. The EP3C10E144C8N operates with a 1.15 V to 1.25 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 144-EQFP (20x20) package.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 645
Number of Logic Elements/Cells 10320
Total RAM Bits 423936
Number of I/O 94
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 144-EQFP (20x20)
Win Source Part Number 085138-EP3C10E144C8N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP3C10E144C8N
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
EP3C10E144C8N Price

EP3C10E144C8N Datasheet
EP3C10E144C8N Application

EP3C10E144C8N Replacement
EP3C10E144C8N Pdf

EP3C10E144C8N Pinout
EP3C10E144C8N Image

EP3C10E144C8N Picture
EP3C10E144C8N In Stock

EP3C10E144C8N Distributor
EP3C10E144C8N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
SIDA SYM 3CH 420V 400A TO220A
357
FIXED IND 1.3UH SMD
400
FAST EFFICIENT PLASTIC RECTIFIER
59
Fast soft-recovery controlled avalanche rectifiers
223
N-Channel 100-V (D-S) MOSFET
5551
TRIPLE DIFFUSED PNP TRANSISTOR(CB TRANSCEIVER TX FINAL, AMPLIFIER, HF TRANSISTOR)
38

Top Sellers