Search
Filters

EP3C10E144I7N

Part No : EP3C10E144I7N
Manufacturer : Altera
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 94 I/O 144EQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
2+
€24.494
€48.988
5+
€20.726
€103.628
8+
€20.098
€160.783
10+
€19.470
€194.699
13+
€18.842
€244.947
18+
€16.958
€305.234
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,153 pieces can ship immediately
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 645
Number of Logic Elements/Cells 10320
Total RAM Bits 423936
Number of I/O 94
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 144-EQFP (20x20)
Win Source Part Number 084904-EP3C10E144I7N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance

The EP3C10E144I7N, from Altera, is an embedded FPGAs with 645 and 94 I/O. It contains 10320 logic cells/elements. The total number of RAM bits is 423936. The EP3C10E144I7N operates with a 1.15 V to 1.25 V voltage supply within a specified temperature range of -40°C to 100°C (TJ). It is available in a 144-EQFP (20x20) package.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 645
Number of Logic Elements/Cells 10320
Total RAM Bits 423936
Number of I/O 94
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 144-EQFP (20x20)
Win Source Part Number 084904-EP3C10E144I7N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP3C10E144I7N
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
EP3C10E144I7N Price

EP3C10E144I7N Datasheet
EP3C10E144I7N Application

EP3C10E144I7N Replacement
EP3C10E144I7N Pdf

EP3C10E144I7N Pinout
EP3C10E144I7N Image

EP3C10E144I7N Picture
EP3C10E144I7N In Stock

EP3C10E144I7N Distributor
EP3C10E144I7N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
40V NPN MEDIUM POWER HIGH GAIN TRANSISTOR IN SOT223
3000
Precision Voltage References
2.0 A OUTPUT CURRENT, HIGH CMR, IGBT GATE DRIVE, 6-PIN SDIP PHOTOCOUPLER
200
IC BUFF/DVR TRI-ST DUAL 24DIP
10
TVS DIODE 75VWM 121VC SMB
52
Synchronous Buck PWM Controller
230

Top Sellers