Search
Filters

EP3C10F256I7N

Part No :
EP3C10F256I7N
Manufacturer :
Catalog :
Embedded - FPGAs(Field Programmable GateArray)
Description :
IC FPGA 182 I/O 256FBGA / FPGA Cyclone® III Family 10320 Cells 437.5MHz 65nm Technology 1.2V 256-Pin FBGA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
2+
€27.667
€55.335
4+
€23.411
€93.646
6+
€22.702
€136.213
8+
€21.993
€175.942
10+
€21.284
€212.835
14+
€19.155
€268.164
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,080 pieces can ship immediately
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 645
Number of Logic Elements/Cells 10320
Total RAM Bits 423936
Number of I/O 182
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 256-FBGA (17x17)
Win Source Part Number 084807-EP3C10F256I7N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
Application Field Used in Communications & Networking
Family Name EP3C10
Introduction Date March 01, 2007
ECCN EAR99
Country of Origin Malaysia, Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
M1A3P1000L-1FG256I; A3P250L-FG256I; A3PE3000L-FGG256; A3PE3000L-1FGG256; 

The EP3C10F256I7N, from Altera, is an embedded FPGAs with 645 and 182 I/O. It contains 10320 logic cells/elements. The total number of RAM bits is 423936. The EP3C10F256I7N operates with a 1.15 V to 1.25 V voltage supply within a specified temperature range of -40°C to 100°C (TJ). It is available in a 256-FBGA (17x17) package.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 645
Number of Logic Elements/Cells 10320
Total RAM Bits 423936
Number of I/O 182
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 256-FBGA (17x17)
Win Source Part Number 084807-EP3C10F256I7N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
Application Field Used in Communications & Networking
Family Name EP3C10
Introduction Date March 01, 2007
ECCN EAR99
Country of Origin Malaysia, Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
M1A3P1000L-1FG256I; A3P250L-FG256I; A3PE3000L-FGG256; A3PE3000L-1FGG256; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP3C10F256I7N
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
EP3C10F256I7N Price

EP3C10F256I7N Datasheet
EP3C10F256I7N Application

EP3C10F256I7N Replacement
EP3C10F256I7N Pdf

EP3C10F256I7N Pinout
EP3C10F256I7N Image

EP3C10F256I7N Picture
EP3C10F256I7N In Stock

EP3C10F256I7N Distributor
EP3C10F256I7N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
CAP ALUM 47UF 20% 10V SMD
100
+15V/-15V Wide Analog Signal Range, High Current Capability 80mA (Typical)
30
MOSFET N-CH 33V 80A D2PAK / Trans MOSFET N-CH 33V 80A 3-Pin(2+Tab) D2PAK T/R
6
IC MCU 16BIT ROMLESS 100LFQFP
630
SMD Ultra Fast Recovery Rectifiers
1000
CMOS 80 MHz, Triple 8-Bit Video DAC
347
IC RECEIVER RS422/485 SOT23
1110

Top Sellers