Search
Filters

EP3C10U256C6N

Part No : EP3C10U256C6N
Manufacturer : Altera
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 182 I/O 256UBGA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
1+
€65.317
€65.317
2+
€55.269
€110.537
3+
€53.594
€160.782
4+
€51.919
€207.677
5+
€50.244
€251.218
7+
€45.220
€316.537
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,049 pieces can ship immediately
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 645
Number of Logic Elements/Cells 10320
Total RAM Bits 423936
Number of I/O 182
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 256-UBGA (14x14)
Win Source Part Number 081077-EP3C10U256C6N
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
Application Field Used in Communications & Networking
The EP3C10U256C6N, from Altera, is an embedded FPGAs with 645 and 182 I/O. It contains 10320 logic cells/elements. The total number of RAM bits is 423936. The EP3C10U256C6N operates with a 1.15 V to 1.25 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 256-UBGA (14x14) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 645
Number of Logic Elements/Cells 10320
Total RAM Bits 423936
Number of I/O 182
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 256-UBGA (14x14)
Win Source Part Number 081077-EP3C10U256C6N
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
Application Field Used in Communications & Networking
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP3C10U256C6N
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
EP3C10U256C6N Price

EP3C10U256C6N Datasheet
EP3C10U256C6N Application

EP3C10U256C6N Replacement
EP3C10U256C6N Pdf

EP3C10U256C6N Pinout
EP3C10U256C6N Image

EP3C10U256C6N Picture
EP3C10U256C6N In Stock

EP3C10U256C6N Distributor
EP3C10U256C6N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
Silicon Variable Capacitance Diode
326
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
1200
CAP FILM 4700PF 5% 250VDC 1913
150
IC GATE AND 4CH 2-INP 14-SOIC
1302
IC MCU 16BIT 3.75KB FRAM 16TSSOP / Mixed-Signal Microcontrollers
2427
IC REG BUCK ADJ 2A 10DFN
78
Dual 6-Bit, 60 MSPS Monolithic A/D Converter
1

Top Sellers