Search
Filters

EP3C120F484C8N

Part No : EP3C120F484C8N
Manufacturer : Altera
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 283 I/O 484FBGA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
1+
$144.609
$144.609
2+
$139.945
$279.890
3+
$125.950
$377.850
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 300 pieces can ship immediately
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 7443
Number of Logic Elements/Cells 119088
Total RAM Bits 3981312
Number of I/O 283
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 484-FBGA (23x23)
Win Source Part Number 203757-EP3C120F484C8N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Limited

The EP3C120F484C8N, from Altera, is an embedded FPGAs with 7443 and 283 I/O. It contains 119088 logic cells/elements. The total number of RAM bits is 3981312. The EP3C120F484C8N operates with a 1.15 V to 1.25 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 484-FBGA (23x23) package.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 7443
Number of Logic Elements/Cells 119088
Total RAM Bits 3981312
Number of I/O 283
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 484-FBGA (23x23)
Win Source Part Number 203757-EP3C120F484C8N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP3C120F484C8N
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
EP3C120F484C8N Price

EP3C120F484C8N Datasheet
EP3C120F484C8N Application

EP3C120F484C8N Replacement
EP3C120F484C8N Pdf

EP3C120F484C8N Pinout
EP3C120F484C8N Image

EP3C120F484C8N Picture
EP3C120F484C8N In Stock

EP3C120F484C8N Distributor
EP3C120F484C8N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
DIODE ARRAY SBR 100V 15A ITO220
200
General Purpose Transistor
289
High-speed Transmission Line | TVS DIODE 5V 10SMD
50
IC D-TYPE POS TRG SNGL 20QSOP
692
Switched Capacitor Voltage Converters with Shutdown in SOT Packages
4
IC REG LDO ADJ 3A DDPAK
2

Top Sellers