Search
Filters

EP3C16E144C8N

Part No : EP3C16E144C8N
Manufacturer : Altera
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 84 I/O 144EQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
2+
$47.698
$95.396
3+
$40.360
$121.080
4+
$39.137
$156.548
6+
$37.914
$227.484
7+
$36.691
$256.837
10+
$33.022
$330.220
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 963
Number of Logic Elements/Cells 15408
Total RAM Bits 516096
Number of I/O 84
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 144-EQFP (20x20)
Win Source Part Number 084927-EP3C16E144C8N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Limited
The EP3C16E144C8N, from Altera, is an embedded FPGAs with 963 and 84 I/O. It contains 15408 logic cells/elements. The total number of RAM bits is 516096. The EP3C16E144C8N operates with a 1.15 V to 1.25 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 144-EQFP (20x20) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 963
Number of Logic Elements/Cells 15408
Total RAM Bits 516096
Number of I/O 84
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 144-EQFP (20x20)
Win Source Part Number 084927-EP3C16E144C8N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP3C16E144C8N
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
EP3C16E144C8N Price

EP3C16E144C8N Datasheet
EP3C16E144C8N Application

EP3C16E144C8N Replacement
EP3C16E144C8N Pdf

EP3C16E144C8N Pinout
EP3C16E144C8N Image

EP3C16E144C8N Picture
EP3C16E144C8N In Stock

EP3C16E144C8N Distributor
EP3C16E144C8N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
FIXED IND 750NH 200MA 1.6 OHM
610
6-A Dual Output 5-V/3.3-V Input Integrated Switching Regulator
LED MT SR VERT
80
DIODE ARRAY SCHOTTKY 30V SMT3
14700
CONVERTER DC/DC 3.3V 10W OUT
2
TRANS NPN 40V 0.1A SOT23
275

Top Sellers