Search
Filters

EP3C16F256C7N

Part No : EP3C16F256C7N
Manufacturer : Altera
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 168 I/O 256FBGA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
2+
€36.272
€72.545
4+
€30.692
€122.767
5+
€29.763
€148.812
7+
€28.832
€201.826
9+
€27.902
€251.118
12+
€25.112
€301.346
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 963
Number of Logic Elements/Cells 15408
Total RAM Bits 516096
Number of I/O 168
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 256-FBGA (17x17)
Win Source Part Number 203759-EP3C16F256C7N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Limited
The EP3C16F256C7N, from Altera, is an embedded FPGAs with 963 and 168 I/O. It contains 15408 logic cells/elements. The total number of RAM bits is 516096. The EP3C16F256C7N operates with a 1.15 V to 1.25 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 256-FBGA (17x17) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 963
Number of Logic Elements/Cells 15408
Total RAM Bits 516096
Number of I/O 168
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 256-FBGA (17x17)
Win Source Part Number 203759-EP3C16F256C7N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP3C16F256C7N
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
EP3C16F256C7N Price

EP3C16F256C7N Datasheet
EP3C16F256C7N Application

EP3C16F256C7N Replacement
EP3C16F256C7N Pdf

EP3C16F256C7N Pinout
EP3C16F256C7N Image

EP3C16F256C7N Picture
EP3C16F256C7N In Stock

EP3C16F256C7N Distributor
EP3C16F256C7N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
PRESSURE SENSOR GAUGE 6-SIP
20
IC OPAMP GP 2MHZ RRO SOT23-5
313
NPN general purpose transistor
48
SUPER LOW NOISE InGaAs HEMT
126
IC DAC 12BIT QUAD 4.096V 10MSOP
2
IC TXRX 3.3V/5V RS232 28-SSOP
144
400V N-Channel MOSFET
599

Top Sellers