Search
Filters

EP3C16F484C7N

Part No : EP3C16F484C7N
Manufacturer : Altera
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 346 I/O 484FBGA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
2+
€30.552
€61.104
4+
€25.853
€103.411
6+
€25.069
€150.413
8+
€24.286
€194.287
11+
€23.502
€258.522
14+
€21.152
€296.132
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 963
Number of Logic Elements/Cells 15408
Total RAM Bits 516096
Number of I/O 346
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 484-FBGA (23x23)
Win Source Part Number 081079-EP3C16F484C7N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Limited
The EP3C16F484C7N, from Altera, is an embedded FPGAs with 963 and 346 I/O. It contains 15408 logic cells/elements. The total number of RAM bits is 516096. The EP3C16F484C7N operates with a 1.15 V to 1.25 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 484-FBGA (23x23) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 963
Number of Logic Elements/Cells 15408
Total RAM Bits 516096
Number of I/O 346
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 484-FBGA (23x23)
Win Source Part Number 081079-EP3C16F484C7N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP3C16F484C7N
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
EP3C16F484C7N Price

EP3C16F484C7N Datasheet
EP3C16F484C7N Application

EP3C16F484C7N Replacement
EP3C16F484C7N Pdf

EP3C16F484C7N Pinout
EP3C16F484C7N Image

EP3C16F484C7N Picture
EP3C16F484C7N In Stock

EP3C16F484C7N Distributor
EP3C16F484C7N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
500mA Low Dropout Linear Regulator
3521
IC IO-LINK TXRX 24TQFN
500
IC REG LINEAR ADJ 1.5A TO220-3
333
IC OPAMP GP 1MHZ RRO 8SOIC
2866
Small Signal Fast Switching Diode
12012
IC EEPROM 2KBIT 400KHZ 8DIP
299
SMD Inductors(Coils) For High Frequency(Multilayer)
249
IC ATM/PACKET PHY W/LIU 400BGA
9
DIODE SCHOTTKY 80V 1A SMA
70

Top Sellers