Search
Filters

EP3C16M164C8N

IC FPGA 92 I/O 164MBGA
Manufacturer: Altera
rohs
Rated 5/5 based on 1 customer reviews
Quantity
Price
Ext. Price
1+
€58.377
€58.377
2+
€54.490
€108.979
6+
€50.594
€303.563
Availability: 1 In Stock
The EP3C16M164C8N, from Altera, is an embedded FPGAs with 963 and 92 I/O. It contains 15408 logic cells/elements. The total number of RAM bits is 516096. The EP3C16M164C8N operates with a 1.15 V to 1.25 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 164-MBGA (8x8) package.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 963
Number of Logic Elements/Cells 15408
Total RAM Bits 516096
Number of I/O 92
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 164-MBGA (8x8)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 203760-EP3C16M164C8N
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 963
Number of Logic Elements/Cells 15408
Total RAM Bits 516096
Number of I/O 92
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 164-MBGA (8x8)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 203760-EP3C16M164C8N
EP3C16M164C8N Price

EP3C16M164C8N Datasheet
EP3C16M164C8N Application

EP3C16M164C8N Replacement
EP3C16M164C8N Pdf

EP3C16M164C8N Pinout
EP3C16M164C8N Image

EP3C16M164C8N Picture
EP3C16M164C8N In Stock

EP3C16M164C8N Distributor
EP3C16M164C8N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
Octal D-type Flip-Flops (with 3-state outputs)
392
DDR VDDQ and Termination Voltage Regulator
30000
PTC RESETTABLE SMD 1206 6V 1.0A
219
IC POT DGTL QUAD 10K I2C 20TSSOP
15438
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
325