Search
Filters

EP3C16Q240C8N

Part No : EP3C16Q240C8N
Manufacturer : Altera
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 160 I/O 240QFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
2+
€38.919
€77.837
3+
€32.931
€98.792
5+
€31.933
€159.665
7+
€30.935
€216.548
9+
€29.937
€269.431
11+
€26.944
€296.382
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 500 pieces can ship immediately
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 963
Number of Logic Elements/Cells 15408
Total RAM Bits 516096
Number of I/O 160
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 240-PQFP (32x32)
Win Source Part Number 084871-EP3C16Q240C8N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
The EP3C16Q240C8N, from Altera, is an embedded FPGAs with 963 and 160 I/O. It contains 15408 logic cells/elements. The total number of RAM bits is 516096. The EP3C16Q240C8N operates with a 1.15 V to 1.25 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 240-PQFP (32x32) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 963
Number of Logic Elements/Cells 15408
Total RAM Bits 516096
Number of I/O 160
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 240-PQFP (32x32)
Win Source Part Number 084871-EP3C16Q240C8N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP3C16Q240C8N
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
EP3C16Q240C8N Price

EP3C16Q240C8N Datasheet
EP3C16Q240C8N Application

EP3C16Q240C8N Replacement
EP3C16Q240C8N Pdf

EP3C16Q240C8N Pinout
EP3C16Q240C8N Image

EP3C16Q240C8N Picture
EP3C16Q240C8N In Stock

EP3C16Q240C8N Distributor
EP3C16Q240C8N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
silicon bilateral voltage triggered switch | SIDAC 130-146V 1A DO15
1800
IC VOLT REG MULTIPHASE 32QFN
1120
IC OPAMP GP 155KHZ RRO 8SOIC
111
TRANS PNP 60V 0.5A SOT23
2700

Top Sellers