Search
Filters

EP3C25E144C8N

Part No : EP3C25E144C8N
Manufacturer : Altera
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 82 I/O 144EQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
2+
$49.101
$98.202
3+
$41.547
$124.641
4+
$40.288
$161.152
6+
$39.029
$234.174
7+
$37.770
$264.390
9+
$33.993
$305.937
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,453 pieces can ship immediately
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 1539
Number of Logic Elements/Cells 24624
Total RAM Bits 608256
Number of I/O 82
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 144-EQFP (20x20)
Win Source Part Number 084757-EP3C25E144C8N
Family Name EP3C25
Introduction Date March 01, 2007
ECCN 3A991
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
XC6SLX4-2TQG144C;   LFXP2-5E-6TN144CES;  XC3S50A-4TQG144CES; 

The EP3C25E144C8N, from Altera, is an embedded FPGAs with 1539 and 82 I/O. It contains 24624 logic cells/elements. The total number of RAM bits is 608256. The EP3C25E144C8N operates with a 1.15 V to 1.25 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 144-EQFP (20x20) package.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 1539
Number of Logic Elements/Cells 24624
Total RAM Bits 608256
Number of I/O 82
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 144-EQFP (20x20)
Win Source Part Number 084757-EP3C25E144C8N
Family Name EP3C25
Introduction Date March 01, 2007
ECCN 3A991
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
XC6SLX4-2TQG144C;   LFXP2-5E-6TN144CES;  XC3S50A-4TQG144CES; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP3C25E144C8N
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
EP3C25E144C8N Price

EP3C25E144C8N Datasheet
EP3C25E144C8N Application

EP3C25E144C8N Replacement
EP3C25E144C8N Pdf

EP3C25E144C8N Pinout
EP3C25E144C8N Image

EP3C25E144C8N Picture
EP3C25E144C8N In Stock

EP3C25E144C8N Distributor
EP3C25E144C8N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
16M x 8 Bit NAND Flash Memory
515
IC EEPROM 64KBIT 400KHZ 8SOIC
688
IC DGTL MEDIA PROCESSOR 515FCBGA / DSP Floating-Point 32bit 800MHz Automotive 515-Pin POP-FCBGA
59
OSC MEMS 48.000MHZ CMOS SMD / Oscillator MEMS 48MHz ±25ppm (Stability) 15pF CMOS 55% 3.3V 4-Pin QFN SMD T/R
200
IC OPAMP GP 190KHZ RRO 14SOIC
240

Top Sellers