Search
Filters

EP3C25E144I7N

Part No :
EP3C25E144I7N
Manufacturer :
Catalog :
Embedded - FPGAs(Field Programmable GateArray)
Description :
IC FPGA 82 I/O 144EQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
1+
€52.353
€52.353
3+
€43.192
€129.575
4+
€41.883
€167.530
5+
€40.574
€202.871
6+
€39.265
€235.590
8+
€35.338
€282.707
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 4,322 pieces can ship immediately
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 1539
Number of Logic Elements/Cells 24624
Total RAM Bits 608256
Number of I/O 82
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 144-EQFP (20x20)
Win Source Part Number 084595-EP3C25E144I7N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance

The EP3C25E144I7N, from Altera, is an embedded FPGAs with 1539 and 82 I/O. It contains 24624 logic cells/elements. The total number of RAM bits is 608256. The EP3C25E144I7N operates with a 1.15 V to 1.25 V voltage supply within a specified temperature range of -40°C to 100°C (TJ). It is available in a 144-EQFP (20x20) package.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 1539
Number of Logic Elements/Cells 24624
Total RAM Bits 608256
Number of I/O 82
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 144-EQFP (20x20)
Win Source Part Number 084595-EP3C25E144I7N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP3C25E144I7N
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
EP3C25E144I7N Price

EP3C25E144I7N Datasheet
EP3C25E144I7N Application

EP3C25E144I7N Replacement
EP3C25E144I7N Pdf

EP3C25E144I7N Pinout
EP3C25E144I7N Image

EP3C25E144I7N Picture
EP3C25E144I7N In Stock

EP3C25E144I7N Distributor
EP3C25E144I7N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
CMC 370MA 2LN 120 OHM SMD
1404
CPU Supervisor with 16Kbit SPI EEPROM | IC SUPERVISOR CPU 16K EE 8-DIP
9
10/100BASE MAGNETIC MODULE
10
SIPMOS Small-Signal-Transistor
1936
IC TXRX XFP 10GBPS 32LGA / TX/RX Optical Fiber 11.35Gbps 32-Pin LGA EP Tray
44
128Mbit SDRAM 2M x 16Bit x 4 Banks Synchronous DRAM LVTTL
3
Single-Supply, Rail-to-Rail Low Power FET-Input Op Amp
19

Top Sellers