EP3C25F256C7N

Part No :
EP3C25F256C7N
Manufacturer :
Catalog :
Embedded - FPGAs(Field Programmable GateArray)
Description :
IC FPGA 156 I/O 256FBGA
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
1+
$156.1910
$156.191
2+
$151.4290
$302.858
3+
$137.1430
$411.429
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 139 pieces
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
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 1539
Number of Logic Elements/Cells 24624
Total RAM Bits 608256
Number of I/O 156
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 256-FBGA (17x17)
Win Source Part Number 015502-EP3C25F256C7N
Family Name EP3C25
Introduction Date March 01, 2007
ECCN 3A991
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
M1A3P600L-FG256YI; M1A3P600L-1FGG256Y; M1A3P600L-FG256; 

The EP3C25F256C7N belongs to the Cyclone-III family of FPGA devices from Altera. The Cyclone-III FPGA devices exhibit powerful technical features along with low power consumption and low cost. Due to these prominent features, the EP3C25F256C7N is ideal for high-volume, low-power, and cost-sensitive applications. The logic block density of Cyclone-III family ranges from 5000 to 200,000. The Cyclone-III family also implements security features at hardware, firmware, and intellectual property (IP) levels.

EP3C25F256C7N Cyclone-III FPGA Tutorial

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 1539
Number of Logic Elements/Cells 24624
Total RAM Bits 608256
Number of I/O 156
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 256-FBGA (17x17)
Win Source Part Number 015502-EP3C25F256C7N
Family Name EP3C25
Introduction Date March 01, 2007
ECCN 3A991
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
M1A3P600L-FG256YI; M1A3P600L-1FGG256Y; M1A3P600L-FG256; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP3C25F256C7N
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
EP3C25F256C7N Price

EP3C25F256C7N Datasheet
EP3C25F256C7N Application

EP3C25F256C7N Replacement
EP3C25F256C7N Pdf

EP3C25F256C7N Pinout
EP3C25F256C7N Image

EP3C25F256C7N Picture
EP3C25F256C7N In Stock

EP3C25F256C7N Distributor
EP3C25F256C7N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
RES SMD 1M OHM 0.1% 1/10W 0805
HV-mWTM、η-BalanceTM PWM Controller Fixed 65KHz Fsw
388
Dual Transmitter/Receiver RS-232 18-Pin SOIC W / IC TXRX RS232 DUAL 3.3V 18-SOIC
20
Octal Buffers/Line Drivers With 3 State Outputs
8
IC OFFLINE SW MULT TOP 10SOIC
183
Two-color chip LEDs, super small type
4

Top Sellers