Search
Filters

EP3C25F256C8N

Part No : EP3C25F256C8N
Manufacturer : Altera
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 156 I/O 256FBGA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
5+
€28.425
€142.124
15+
€24.757
€371.352
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 600 pieces can ship immediately
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 1539
Number of Logic Elements/Cells 24624
Total RAM Bits 608256
Number of I/O 156
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 256-FBGA (17x17)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 084633-EP3C25F256C8N
Family Name EP3C25
Introduction Date March 01, 2007
ECCN 3A991
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2023
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 61 pct.
Supply and Demand Status Limited
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
M1A3P600L-FG256YI; M1A3P600L-1FGG256Y;  M1A3P600L-FG256; 
The EP3C25F256C8N, from Altera, is an embedded FPGAs with 1539 and 156 I/O. It contains 24624 logic cells/elements. The total number of RAM bits is 608256. The EP3C25F256C8N operates with a 1.15 V to 1.25 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 256-FBGA (17x17) package.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 1539
Number of Logic Elements/Cells 24624
Total RAM Bits 608256
Number of I/O 156
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 256-FBGA (17x17)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 084633-EP3C25F256C8N
Family Name EP3C25
Introduction Date March 01, 2007
ECCN 3A991
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2023
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 61 pct.
Supply and Demand Status Limited
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
M1A3P600L-FG256YI; M1A3P600L-1FGG256Y;  M1A3P600L-FG256; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP3C25F256C8N
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
EP3C25F256C8N Price

EP3C25F256C8N Datasheet
EP3C25F256C8N Application

EP3C25F256C8N Replacement
EP3C25F256C8N Pdf

EP3C25F256C8N Pinout
EP3C25F256C8N Image

EP3C25F256C8N Picture
EP3C25F256C8N In Stock

EP3C25F256C8N Distributor
EP3C25F256C8N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
DIODE ARRAY GP 400V 5A TO220F
Silicon NPN Epitaxial Planar
85
IC PLL MULTI-CLK GEN DUAL 20QSOP
568
2.35 V to 5.25 V, 1 MSPS, 12-/10-/8-Bit ADCs in 6-Lead SC70
100
MOSFET N-CH 20V 48A D2PAK
2000
High Reliability Serial EEPROMs
46
Micropower, 150mA Low-Noise Ultra Low-Dropout CMOS Voltage Regulator
384