Search
Filters

EP3C25F256I7N

Part No : EP3C25F256I7N
Manufacturer : Altera
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 156 I/O 256FBGA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
1+
€54.877
€54.877
2+
€46.434
€92.867
3+
€45.027
€135.081
4+
€43.619
€174.478
5+
€42.213
€211.064
6+
€37.992
€227.950
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,845 pieces can ship immediately
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 1539
Number of Logic Elements/Cells 24624
Total RAM Bits 608256
Number of I/O 156
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 256-FBGA (17x17)
Win Source Part Number 084613-EP3C25F256I7N
Family Name EP3C25
Introduction Date March 01, 2007
ECCN 3A991
Country of Origin Republic of Korea
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
M1A3P600L-FG256YI;  M1A3P600L-1FGG256Y; M1A3P600L-FG256; 
The EP3C25F256I7N, from Altera, is an embedded FPGAs with 1539 and 156 I/O. It contains 24624 logic cells/elements. The total number of RAM bits is 608256. The EP3C25F256I7N operates with a 1.15 V to 1.25 V voltage supply within a specified temperature range of -40°C to 100°C (TJ). It is available in a 256-FBGA (17x17) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 1539
Number of Logic Elements/Cells 24624
Total RAM Bits 608256
Number of I/O 156
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 256-FBGA (17x17)
Win Source Part Number 084613-EP3C25F256I7N
Family Name EP3C25
Introduction Date March 01, 2007
ECCN 3A991
Country of Origin Republic of Korea
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
M1A3P600L-FG256YI;  M1A3P600L-1FGG256Y; M1A3P600L-FG256; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP3C25F256I7N
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
EP3C25F256I7N Price

EP3C25F256I7N Datasheet
EP3C25F256I7N Application

EP3C25F256I7N Replacement
EP3C25F256I7N Pdf

EP3C25F256I7N Pinout
EP3C25F256I7N Image

EP3C25F256I7N Picture
EP3C25F256I7N In Stock

EP3C25F256I7N Distributor
EP3C25F256I7N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
IC POWER SUPPLY MONITOR 16SOP
9
CURRENT SENSING SINGLE CHANNEL DRIVER
19
1 Watt Fully Differential Audio Power Amplifier With Shutdown Select
100
HEXFET Power MOSFET ( VDSS=100V , RDS(on)=0.16Ω , ID=9.7A ) | MOSFET N-CH 100V 9.7A TO220FP
24
0.1W High Gain Driver Amplifier | IC RF AMP GP 1.5GHZ-3GHZ SOT89-3
10
TRIAC 800V 20A TO220AB
56
CONN PLUG 80POS VERT DL .5MM SMD
50
MOSFET N-CH 100V 15A 5LFPAK
500