Search
Filters

EP3C25F324C6N

Part No :
EP3C25F324C6N
Manufacturer :
Catalog :
Embedded - FPGAs(Field Programmable GateArray)
Description :
IC FPGA 215 I/O 324FBGA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
1+
€70.234
€70.234
2+
€68.105
€136.209
3+
€65.977
€197.930
4+
€63.849
€255.394
5+
€57.464
€287.319
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 500 pieces can ship immediately
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 1539
Number of Logic Elements/Cells 24624
Total RAM Bits 608256
Number of I/O 215
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 324-FBGA (19x19)
Win Source Part Number 083258-EP3C25F324C6N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Limited
The EP3C25F324C6N, from Altera, is an embedded FPGAs with 1539 and 215 I/O. It contains 24624 logic cells/elements. The total number of RAM bits is 608256. The EP3C25F324C6N operates with a 1.15 V to 1.25 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 324-FBGA (19x19) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 1539
Number of Logic Elements/Cells 24624
Total RAM Bits 608256
Number of I/O 215
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 324-FBGA (19x19)
Win Source Part Number 083258-EP3C25F324C6N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP3C25F324C6N
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
EP3C25F324C6N Price

EP3C25F324C6N Datasheet
EP3C25F324C6N Application

EP3C25F324C6N Replacement
EP3C25F324C6N Pdf

EP3C25F324C6N Pinout
EP3C25F324C6N Image

EP3C25F324C6N Picture
EP3C25F324C6N In Stock

EP3C25F324C6N Distributor
EP3C25F324C6N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
Hardware Manual Renesas 8-Bit Single-Chip
4
Serial Timekeeping Chip
85
P-Channel Enhancement Mode MOSFET
3253
RELAY GEN PURPOSE SPST 10A 5V
6

Top Sellers