Search
Filters

EP3C25F324C8N

Part No : EP3C25F324C8N
Manufacturer : Altera
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 215 I/O 324FBGA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
2+
€34.020
€68.040
4+
€28.786
€115.144
6+
€27.914
€167.481
8+
€27.041
€216.328
10+
€26.169
€261.686
13+
€23.552
€306.177
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 5,707 pieces can ship immediately
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 1539
Number of Logic Elements/Cells 24624
Total RAM Bits 608256
Number of I/O 215
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 324-FBGA (19x19)
Win Source Part Number 015503-EP3C25F324C8N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Limited
Family Name EP3C25
Introduction Date March 01, 2007
ECCN 3A991
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
M1A3P600L-FGG324Y; M1A3P600L-1FGG324; M1A3P1000L-1FG324I; 
The EP3C25F324C8N, from Altera, is an embedded FPGAs with 1539 and 215 I/O. It contains 24624 logic cells/elements. The total number of RAM bits is 608256. The EP3C25F324C8N operates with a 1.15 V to 1.25 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 324-FBGA (19x19) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 1539
Number of Logic Elements/Cells 24624
Total RAM Bits 608256
Number of I/O 215
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 324-FBGA (19x19)
Win Source Part Number 015503-EP3C25F324C8N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Limited
Family Name EP3C25
Introduction Date March 01, 2007
ECCN 3A991
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
M1A3P600L-FGG324Y; M1A3P600L-1FGG324; M1A3P1000L-1FG324I; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP3C25F324C8N
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
EP3C25F324C8N Price

EP3C25F324C8N Datasheet
EP3C25F324C8N Application

EP3C25F324C8N Replacement
EP3C25F324C8N Pdf

EP3C25F324C8N Pinout
EP3C25F324C8N Image

EP3C25F324C8N Picture
EP3C25F324C8N In Stock

EP3C25F324C8N Distributor
EP3C25F324C8N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
FIXED IND 3.3UH 5.2A 20 MOHM SMD
1488
SENSOR GAUGE PRESS 1.45 PSI MAX
2
Energy Effi cient, Low Power Off-Line Switcher IC | IC OFFLINE SWIT HV 8SOIC
4
Fast Switching Characteristic
78
SMT Power Inductors
14
TVS DIODE 5.5VWM 11WLCSP
5

Top Sellers