Search
Filters

EP3C40F324C8N

Part No : EP3C40F324C8N
Manufacturer : Altera
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 195 I/O 324FBGA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
1+
€100.217
€100.217
2+
€97.085
€194.170
3+
€93.953
€281.860
4+
€84.558
€338.233
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 2475
Number of Logic Elements/Cells 39600
Total RAM Bits 1161216
Number of I/O 195
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 324-FBGA (19x19)
Win Source Part Number 015505-EP3C40F324C8N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Limited
The EP3C40F324C8N, from Altera, is an embedded FPGAs with 2475 and 195 I/O. It contains 39600 logic cells/elements. The total number of RAM bits is 1161216. The EP3C40F324C8N operates with a 1.15 V to 1.25 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 324-FBGA (19x19) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 2475
Number of Logic Elements/Cells 39600
Total RAM Bits 1161216
Number of I/O 195
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 324-FBGA (19x19)
Win Source Part Number 015505-EP3C40F324C8N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP3C40F324C8N
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
EP3C40F324C8N Price

EP3C40F324C8N Datasheet
EP3C40F324C8N Application

EP3C40F324C8N Replacement
EP3C40F324C8N Pdf

EP3C40F324C8N Pinout
EP3C40F324C8N Image

EP3C40F324C8N Picture
EP3C40F324C8N In Stock

EP3C40F324C8N Distributor
EP3C40F324C8N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
IC PHOTOCOUPLER PHOTORELAY 4-DIP
5592
Switching Power Transistor(3A NPN)
70
IC MOSFET DVR 3A DUAL HS 16-SOIC
1714
Low-Power, 8-Channel, Serial 12-Bit ADCs
6
IC FPGA 976 I/O 1517HBGA / FPGA Stratix® IV E Family 531200 Cells 40nm Technology 0.9V 1517-Pin FC-HFBGA

Top Sellers