Search
Filters

EP3C40F484C6N

Part No : EP3C40F484C6N
Manufacturer : Altera
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 331 I/O 484FBGA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
5+
$36.927
$184.635
10+
$32.162
$321.620
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,775 pieces can ship immediately
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 2475
Number of Logic Elements/Cells 39600
Total RAM Bits 1161216
Number of I/O 331
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 484-FBGA (23x23)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 084455-EP3C40F484C6N
Family Name EP3C40
Introduction Date March 01, 2007
ECCN 3A991
Country of Origin Republic of Korea, Taiwan
Estimated EOL Date 2023
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 45 pct.
Supply and Demand Status Balance
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
A3P250L-1FG484Y; M1A3P600L-1FG484Y;  A3P250L-1FGG484Y; 
The EP3C40F484C6N, from Altera, is an embedded FPGAs with 2475 and 331 I/O. It contains 39600 logic cells/elements. The total number of RAM bits is 1161216. The EP3C40F484C6N operates with a 1.15 V to 1.25 V voltage supply within a specified temperature range of 0°C to 85°C (TJ). It is available in a 484-FBGA (23x23) package.
Products specifications
Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 2475
Number of Logic Elements/Cells 39600
Total RAM Bits 1161216
Number of I/O 331
Supply Voltage - Operating 1.15 V to 1.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 484-FBGA (23x23)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 084455-EP3C40F484C6N
Family Name EP3C40
Introduction Date March 01, 2007
ECCN 3A991
Country of Origin Republic of Korea, Taiwan
Estimated EOL Date 2023
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 45 pct.
Supply and Demand Status Balance
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
A3P250L-1FG484Y; M1A3P600L-1FG484Y;  A3P250L-1FGG484Y; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP3C40F484C6N
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
EP3C40F484C6N Price

EP3C40F484C6N Datasheet
EP3C40F484C6N Application

EP3C40F484C6N Replacement
EP3C40F484C6N Pdf

EP3C40F484C6N Pinout
EP3C40F484C6N Image

EP3C40F484C6N Picture
EP3C40F484C6N In Stock

EP3C40F484C6N Distributor
EP3C40F484C6N Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
Hex Inverter Schmitt Trigger
OPTOISOLATOR 5.3KV TRANS 4-SMD
239
3-PIN UP RESET MONITORS
247
2MHz, 600mA Step-Down DC-DC Converter
204
2.5 V/3.3 V 1:15 Differential ECL/PECL ÷1/÷2 Clock Driver
5
MOSFET N-CH 650V 5A TO-220SIS
2910